Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SA16-E3/73

Description
Win Source Part Number: 1296130-SA16-E3/73 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Box (TB) Applications: General Purpose Standard Package: 2,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 16V Voltage - Breakdown (Min): 17.8V Voltage - Clamping (Max) @ Ipp: 28.8V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 17.4A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SA16 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1296130-SA16-E3/73 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Box (TB) Applications: General Purpose Standard Package: 2,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 16V Voltage - Breakdown (Min): 17.8V Voltage - Clamping (Max) @ Ipp: 28.8V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 17.4A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SA16 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1296130-SA16-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296130-SA16-E3/73
Circuit Protection - TVS - Diodes 1296130-SA16-E3/73
Win Source Part Number: 1296130-SA16-E3/73 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Box (TB) Applications: General Purpose Standard Package: 2,000 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 16V Voltage - Breakdown (Min): 17.8V Voltage - Clamping (Max) @ Ipp: 28.8V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 17.4A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SA16 Product Status: Obsolete

Win Source Part Number: 1296130-SA16-E3/73
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Box (TB)
Applications: General Purpose
Standard Package: 2,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 16V
Voltage - Breakdown (Min): 17.8V
Voltage - Clamping (Max) @ Ipp: 28.8V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 17.4A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA16
Product Status: Obsolete

Buy Now Datasheet
TVS Diodes - SA16-E3/73-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
SA16-E3/73-ND
TVS Diodes SA16-E3/73-ND
28.8V Clamp 17.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

28.8V Clamp 17.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Protection Diode - 144-SA16-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SA16-E3/73
TVS Protection Diode 144-SA16-E3/73
TVS DIODE 16VWM 28.8VC DO204AC Product overview: SA16-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA16-E3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 16VWM 28.8VC DO204AC Product overview: SA16-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA16-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA16-E3/73 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA16-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA16-E3/73
TVS DIODE 16VWM 28.8VC DO204AC

TVS DIODE 16VWM 28.8VC DO204AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1296130-SA16-E3/73 SA16-E3/73-ND 144-SA16-E3/73 SA16-E3/73
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial Tape & Box (TB) DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
VC 28.8 volts 28.8 volts 28.8 volts
VBR 17.8 volts 17.8 volts 17.8 volts
Unlock Full Specs
to access all available technical data