DIODE 2 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: SA2D-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA2D-E3/5AT can be used for catalog matching and distributor lookup.
Diode Standard 200V 2A Surface Mount DO-214AC (SMA)
Diode Standard 200V 2A Surface Mount DO-214AC (SMA)
Diode Standard 200V 2A Surface Mount DO-214AC (SMA)
Win Source Part Number: 1281851-SA2D-E3/5AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 3 µA @ 200 V
Capacitance @ Vr, F: 11pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SA2D-E3/5ATGIDKR,SA2
Base Product Number: SA2
DIODE GEN PURP 200V 2A DO214AC
Rectifiers 200 Volt 2.0 Amp 55 Amp IFSM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-SA2D-E3/5AT | SA2D-E3/5ATGITR-ND | 1281851-SA2D-E3/5AT | SA2D-E3/5AT | SA2D-E3/5AT |
| Product Name | 2 A 200 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape and Reel | DO-214AC-2 | |||
| RoHS Compliant | RoHS | ||||
| IO | 2 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard |