Vishay Intertechnology, Inc. Single Diodes SA2G-E3/61T

Description
Diode Standard 400V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 400V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SA2G-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SA2G-E3/61TGITR-ND
Single Diodes SA2G-E3/61TGITR-ND
Diode Standard 400V 2A Surface Mount DO-214AC (SMA)

Diode Standard 400V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SA2G-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SA2G-E3/61TGIDKR-ND
Single Diodes SA2G-E3/61TGIDKR-ND
Diode Standard 400V 2A Surface Mount DO-214AC (SMA)

Diode Standard 400V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SA2G-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SA2G-E3/61TGICT-ND
Single Diodes SA2G-E3/61TGICT-ND
Diode Standard 400V 2A Surface Mount DO-214AC (SMA)

Diode Standard 400V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - SA2G-E3/61T - 893491-SA2G-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SA2G-E3/61T
893491-SA2G-E3/61T
Diodes, Rectifiers - Single - SA2G-E3/61T 893491-SA2G-E3/61T
Manufacturer: Vishay Win Source Part Number: 893491-SA2G-E3/61T Features: Diode Standard 400 V 2A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: SA2 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SA2G-E3/61TGICT, SA2G-E3/61TGITR, SA2G-E3/61T-ND, SA2G-E3/61TGIDKR

Manufacturer: Vishay
Win Source Part Number: 893491-SA2G-E3/61T
Features: Diode Standard 400 V 2A Surface Mount DO-214AC (SMA)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SA2
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SA2G-E3/61TGICT, SA2G-E3/61TGITR, SA2G-E3/61T-ND, SA2G-E3/61TGIDKR

Buy Now Datasheet
2 A 400 V Diode and Rectifier - 280-SA2G-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 400 V Diode and Rectifier
280-SA2G-E3/61T
2 A 400 V Diode and Rectifier 280-SA2G-E3/61T
DIODE 2 A, 400 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: SA2G-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA2G-E3/61T can be used for catalog matching and distributor lookup.

DIODE 2 A, 400 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: SA2G-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA2G-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
SA2G-E3/61T
Rectifiers SA2G-E3/61T
Rectifiers 400 Volt 2.0 Amp 55 Amp IFSM

Rectifiers 400 Volt 2.0 Amp 55 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SA2G-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SA2G-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers SA2G-E3/61T
DIODE GEN PURP 400V 2A DO214AC

DIODE GEN PURP 400V 2A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number SA2G-E3/61TGITR-ND 893491-SA2G-E3/61T 280-SA2G-E3/61T SA2G-E3/61T SA2G-E3/61T
Product Name Single Diodes Diodes, Rectifiers - Single - SA2G-E3/61T 2 A 400 V Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Diode Standard 400 V 2A Surface Mount DO-214AC (SMA)
Package Tape and Reel DO-214AC-2 SMA
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - 1727-BAS21LSYLTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
3 suppliers
Rectifier Diodes, Type LLD - Model: TP906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 20 amps
VRRM 200 volts
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - FX3PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details