48.4V Clamp 10.5A Ipp Tvs Diode Through Hole DO-15
Manufacturer: Micro Commercial Co
Win Source Part Number: 1094302-SA30CA-TP
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TA)
Case / Package: DO-15
STAND-OFF Voltage (Vwm): 30V
Minimum Breakdown Voltage: 33.3V
Max Clamping Voltage: 48.4V
Peak Pulse Current(Ippm): 10.5A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Quantity per package: 4k pcs
TVS DIODE 30VWM 48.4VC DO15
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA30CA-TPMSTR-ND | 1094302-SA30CA-TP | SA30CA-TP |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SA30CA-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-15 | DO-15; DO-15 |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 48.4 volts | 48.4 volts | 48.4 volts |
| VBR | 33.3 volts | 33.3 volts | 33.3 volts |