Vishay Intertechnology, Inc. Single Diodes SA2J-E3/5AT

Description
DIODE GEN PURP 600V 2A DO214AC
Request a Quote Datasheet
Description
DIODE GEN PURP 600V 2A DO214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SA2J-E3/5ATCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 600V 2A DO214AC

DIODE GEN PURP 600V 2A DO214AC

Buy Now Datasheet
Single Diodes - 112-SA2J-E3/5ATDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 600V 2A DO214AC

DIODE STANDARD 600V 2A DO214AC

Buy Now Datasheet
Single Diodes - 112-SA2J-E3/5ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 2A Surface Mount DO-214AC (SMA)

Diode Standard 600V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
600V 2A Diode and Rectifier - 280-SA2J-E3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 2A Diode and Rectifier
280-SA2J-E3/5AT
600V 2A Diode and Rectifier 280-SA2J-E3/5AT
DIODE GEN PURP 600V 2A DO214AC Product overview: SA2J-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA2J-E3/5AT can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 2A DO214AC Product overview: SA2J-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA2J-E3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
SA2J-E3/5AT
Rectifiers SA2J-E3/5AT
Rectifiers 600 Volt 2.0 Amp 55 Amp IFSM

Rectifiers 600 Volt 2.0 Amp 55 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SA2J-E3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SA2J-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers SA2J-E3/5AT
DIODE GEN PURP 600V 2A DO214AC

DIODE GEN PURP 600V 2A DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-SA2J-E3/5ATCT-ND 280-SA2J-E3/5AT SA2J-E3/5AT SA2J-E3/5AT
Product Name Single Diodes 600V 2A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Tape and Reel DO-214-AC-2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - BAR89-02L E6327 - 079428-BAR89-02L E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Declining; Not For New Designs
View Details
2 suppliers
Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
High Current Power Rectifiers - HRSCSF2 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 100000 mA
trr 150 ns
View Details
Rectifier Diodes, Type SBD - Model: YA872C15R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 150 volts
View Details