Win Source Part Number: 1281705-SA2D-M3/5AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 3 µA @ 200 V
Capacitance @ Vr, F: 11pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA2
Diode Standard 200V 2A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 200V 2A DO214AC Product overview: SA2D-M3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA2D-M3/5AT can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 2A DO214AC
Rectifiers 2A,200V,GPP,STD,SM RECT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1281705-SA2D-M3/5AT | SA2D-M3/5AT-ND | 280-SA2D-M3/5AT | SA2D-M3/5AT | SA2D-M3/5AT |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 200V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts | |||
| VR | 200 volts | ||||
| IR | 0.0030 mA | ||||
| trr | 1500 ns |