Vishay Intertechnology, Inc. 500W 26V TVS Protection Diode SA26CA-E3/54

Description
TVS Diode, 500W, 26V, Bidirectional, DO-204AC Product overview: SA26CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA26CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 500W, 26V, Bidirectional, DO-204AC Product overview: SA26CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA26CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500W 26V TVS Protection Diode - 144-SA26CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500W 26V TVS Protection Diode
144-SA26CA-E3/54
500W 26V TVS Protection Diode 144-SA26CA-E3/54
TVS Diode, 500W, 26V, Bidirectional, DO-204AC Product overview: SA26CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA26CA-E3/54 can be used for catalog matching and distributor lookup.

TVS Diode, 500W, 26V, Bidirectional, DO-204AC Product overview: SA26CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA26CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295660-SA26CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295660-SA26CA-E3/54
Circuit Protection - TVS - Diodes 1295660-SA26CA-E3/54
Win Source Part Number: 1295660-SA26CA-E3/54 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 26V Voltage - Breakdown (Min): 28.9V Voltage - Clamping (Max) @ Ipp: 42.1V Power - Peak Pulse: 500W Power Line Protection: No Current - Peak Pulse (10/1000µs): 11.9A Mounting Type: Through Hole Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SA26

Win Source Part Number: 1295660-SA26CA-E3/54
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Voltage - Clamping (Max) @ Ipp: 42.1V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 11.9A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA26

Buy Now Datasheet
TVS Diodes - SA26CA-E3/54-ND - DigiKey
Thief River Falls, MN, United States
42.1V Clamp 11.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

42.1V Clamp 11.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Transient Suppressor Diode,single,bidirectional,26V V(Rwm),do-15 Vishay - 77K1268 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,26V V(Rwm),do-15 Vishay
77K1268
Transient Suppressor Diode,single,bidirectional,26V V(Rwm),do-15 Vishay 77K1268
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,26V V(RWM),DO-15

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,26V V(RWM),DO-15

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SA26CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SA26CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SA26CA-E3/54
TVS DIODE 26VWM 42.1VC DO204AC

TVS DIODE 26VWM 42.1VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SA26CA-E3/54 1295660-SA26CA-E3/54 SA26CA-E3/54-ND 77K1268 SA26CA-E3/54
Product Name 500W 26V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Transient Suppressor Diode,single,bidirectional,26V V(Rwm),do-15 Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 500 watts 500 watts 500 watts 500 watts
Unlock Full Specs
to access all available technical data