DIODE 2 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: SA2D-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA2D-E3/61T can be used for catalog matching and distributor lookup.
Diode Standard 200V 2A Surface Mount DO-214AC (SMA)
Diode Standard 200V 2A Surface Mount DO-214AC (SMA)
Diode Standard 200V 2A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 893490-SA2D-E3/61T
Features: Diode Standard 200 V 2A Surface Mount DO-214AC (SMA)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SA2
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SA2D-E3/61TGIDKR, SA2D-E3/61T-ND, SA2D-E3/61TGITR, SA2DE361T, SA2D-E3/61TGICT
DIODE, STANDARD, 2A, 200V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single
DIODE, STANDARD, 2A, 200V, DO-214AC-2; Repetitive Peak Reverse Voltage:200V; Average Forward Current:2A; Diode Configuration:Single
DIODE GEN PURP 200V 2A DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-SA2D-E3/61T | SA2D-E3/61TGICT-ND | 893490-SA2D-E3/61T | 12M1423 | SA2D-E3/61T | SA2D-E3/61T |
| Product Name | 2 A 200 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SA2D-E3/61T | Diode, Standard, 2A, 200V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape and Reel | SMA | DO-214AC-2 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 2 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Diode Type | Diode Standard 200 V 2A Surface Mount DO-214AC (SMA) |