The Littelfuse SA Series TVS Diode, part number 33AC0962, is designed to protect sensitive electronic equipment from voltage transients caused by lightning and other transient voltage events. This unidirectional diode has a peak pulse power dissipation capability of 500W at a 10/1000Oºs waveform with a maximum clamping voltage of 42.1V. It features a reverse stand-off voltage of 26V and a breakdown voltage that operates effectively within specified limits. The diode is housed in a DO-204AC package and is compliant with RoHS standards. It has a typical thermal resistance of 20°C/W from junction to lead and can withstand operating temperatures ranging from -65°C to 175°C. The device is suitable for applications in telecom, computer, industrial, and consumer electronics, providing reliable protection for I/O interfaces and vulnerable circuits.
The SA Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% × VBR@25°C Glass passivated junction 500W peak pulse capability at 10×1000μs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375â€,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead–free plated
42.1V Clamp 12.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
42.1V Clamp 12.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 26VWM 42.1VC DO204AC
TVS DIODE, 500W, 26V, UNIDIR, DO-204AC; Product Range:SA Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA26A | SA26ATR-ND | SA26A | 33AC0962 |
| Product Name | 500W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 500W, 26V, Unidir, Do-204Ac; Product Range Littelfuse |
| VR | 26 volts | |||
| VBR | 28.9 to 31.9 volts | 28.9 volts | 28.9 volts | |
| PD | 500000 milliwatts | |||
| Configuration | Single | |||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-204AC |