Manufacturer: Vishay
Win Source Part Number: 063971-SA2K-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Reverse Recovery Time (trr): 1.5μs
Current - Reverse Leakage @ Vr: 3μA @ 800V
Capacitance @ Vr, F: 11pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Diode Standard 800V 2A Surface Mount DO-214AC (SMA)
Diode Standard 800V 2A Surface Mount DO-214AC (SMA)
Diode Standard 800V 2A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 800V 2A DO214AC Product overview: SA2K-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA2K-E3/61T can be used for catalog matching and distributor lookup.
Rectifiers 800 Volt 2.0 Amp 55 Amp IFSM
DIODE GEN PURP 800V 2A DO214AC
DIODE GEN PURP 800V 2A DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 063971-SA2K-E3/61T | SA2K-E3/61TGITR-ND | 280-SA2K-E3/61T | SA2K-E3/61T | SA2K-E3/61T | SA2K-E3/61T |
| Product Name | Diodes, Rectifiers - Single - SA2K-E3/61T | Single Diodes | 800V 2A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | |||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 800 volts | 800 volts | ||||
| IR | 0.0030 mA | 0.0030 mA | ||||
| trr | 1500 ns |