29.2V Clamp 17.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
29.2V Clamp 17.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
500W Bidirectional TVS Diode, 18V, DO-204AC Product overview: SA18CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500W, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500W, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA18CA-E3/54 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1094285-SA18CA-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 18V
Minimum Breakdown Voltage: 20V
Max Clamping Voltage: 29.2V
Peak Pulse Current(Ippm): 17.1A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
TVS DIODE 18VWM 29.2VC DO204AC
DIODE, TVS, BI-DIRECTIONAL, 500W, 18V, DO-204AC; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirection
DIODE, TVS, BI-DIRECTIONAL, 500W, 18V, DO-204AC, FULL REEL; Product Range:TRANSZORB SA Series; TVS Polarity:Bidirection
TVS DIODE 18VWM 29.2VC DO204AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA18CA-E3/54GITR-ND | 144-SA18CA-E3/54 | 1094285-SA18CA-E3/54 | SA18CA-E3/54 | 17X9983 | SA18CA-E3/54 |
| Product Name | TVS Diodes | 500W 18V TVS Protection Diode | TVS - TVS - Diodes - SA18CA-E3/54 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, Bi-Directional, 500W, 18V, Do-204Ac; Product Range Vishay | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | DO-204AC, DO-15, Axial | Tape and Reel | DO-15; DO-204AC (DO-15) | DO-15; DO-204AC (DO-15) | DO-15; DO-204AC, DO-15, Axial | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | ||
| VC | 29.2 volts | 29.2 volts | 29.2 volts | 29.2 volts | ||
| VBR | 20 volts | 20 volts | 20 volts | 20 volts |