Win Source Part Number: 1297596-SA160AHE3/54
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 4,000
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 160V
Voltage - Breakdown (Min): 178V
Voltage - Clamping (Max) @ Ipp: 259V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1.9A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA160
259V Clamp 1.9A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
DIODE 500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Transient Suppressor Product overview: SA160AHE3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA160AHE3/54 can be used for catalog matching and distributor lookup.
TVS DIODE 160VWM 259VC DO204AC
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1297596-SA160AHE3/54 | SA160AHE3/54-ND | 144-SA160AHE3/54 | SA160AHE3/54 | 09N2951 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 500 W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,160V V(Rwm),do-15 Vishay |
| Package | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial | Tape and Reel | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts | |
| VC | 259 volts | 259 volts | 259 volts | ||
| VBR | 178 volts | 178 volts | 178 volts |