This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SA series . The SAxxA series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SAxxA series is supplied in Littelfuse's exclusive, cost-effective, highly reliable axial leaded package and is ideally-suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Working Peak Reverse Voltage Ratings Ranging from 5 V to 170 V Peak power rating of 500 W at 1 Ams ESD Rating of Class 3 (>16 KV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 1 µA Above 8.5 V UL 497B for Isolated Loop Circuit Protection Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns Mechanical Characteristics: CASE: Void-free, transfer-molded, thermosetting plastic
Trans Voltage Suppressor Diode, 500W, 17V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 59AA-01, MINIMOSORB, 2 PIN Product overview: SA17ARLG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500W, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 500W, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA17ARLG can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1094282-SA17ARLG
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Axial
STAND-OFF Voltage (Vwm): 17V
Minimum Breakdown Voltage: 18.9V
Max Clamping Voltage: 27.6V
Peak Pulse Current(Ippm): 18.1A
Power Dissipation - Pd: 500W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
27.6V Clamp 18.1A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SA17ARLG | 144-SA17ARLG | 1094282-SA17ARLG | SA17ARLG-ND |
| Product Name | Overvoltage Protection - TVS Diode Arrays - Series: SAxxA - SA17ARLG | 500W 17V TVS Protection Diode | TVS - TVS - Diodes - SA17ARLG | TVS Diodes |
| Diode Type | Zener; Transient Voltage Suppressor Diodes | |||
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Axial | DO-204AC, DO-15, Axial | ||
| VWM | 17 volts |