50.1V Clamp 13.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE, 500W, 24V, UNIDIR, DO-204AC; Product Range:SA Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SA24ATR-ND | 99AC9530 |
| Product Name | TVS Diodes | Tvs Diode, 500W, 24V, Unidir, Do-204Ac; Product Range Taiwan Semiconductor |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | DO-204AC |
| Peak Pulse Power | 500 watts | |
| VC | 50.1 volts | 38.9 volts |
| VBR | 26.7 volts |