Taiwan Semiconductor Co., Ltd. TVS Diodes SA24CA

Description
50.1V Clamp 13.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
50.1V Clamp 13.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1801-SA24CATR-ND - DigiKey
Thief River Falls, MN, United States
50.1V Clamp 13.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

50.1V Clamp 13.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Tvs Diode, 500W, 24V, Bidir, Do-204Ac; Product Range Taiwan Semiconductor - 99AC9531 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 500W, 24V, Bidir, Do-204Ac; Product Range Taiwan Semiconductor
99AC9531
Tvs Diode, 500W, 24V, Bidir, Do-204Ac; Product Range Taiwan Semiconductor 99AC9531
TVS DIODE, 500W, 24V, BIDIR, DO-204AC; Product Range:SA Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Breakdown Voltage Min:26.7V;RoHS Compliant: Yes

TVS DIODE, 500W, 24V, BIDIR, DO-204AC; Product Range:SA Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:24V; Clamping Voltage Vc Max:38.9V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Breakdown Voltage Min:26.7V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1801-SA24CATR-ND 99AC9531
Product Name TVS Diodes Tvs Diode, 500W, 24V, Bidir, Do-204Ac; Product Range Taiwan Semiconductor
Configuration Single
Package DO-204AC, DO-15, Axial DO-204AC
Peak Pulse Power 500 watts
VC 50.1 volts 38.9 volts
VBR 26.7 volts 26.7 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36T - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS - TVS - Diodes - ESD7451N2T5G - 918698-ESD7451N2T5G - Win Source Electronics
Specs
Package 2-XDFN (1x0.6) (SOD-882)
Tj -55 to 150 C (-67 to 302 F)
View Details
TVS Protection Diode - 144-IP4310CX8/P,135 - ERSAELECTRONICS PTE. LTD.
Specs
Configuration Single
RoHS Compliant RoHS
Package Tape & Reel (TR)
View Details
4 suppliers
TVS Diodes - 2467475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package X3-DFN0603
View Details