45.4V Clamp 11.2A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 28VWM 45.4VC DO204AC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SA28CA/BTB-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-204AC, DO-15, Axial |
| Peak Pulse Power | 500 watts |
| VC | 45.4 volts |