Win Source Part Number: 1297783-SA30CAHE3/54
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 4,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Voltage - Clamping (Max) @ Ipp: 48.4V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 10A
Mounting Type: Through Hole
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA30
48.4V Clamp 10A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
DIODE 500 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Transient Suppressor Product overview: SA30CAHE3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SA30CAHE3/54 can be used for catalog matching and distributor lookup.
TVS DIODE 30VWM 48.4VC DO204AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1297783-SA30CAHE3/54 | SA30CAHE3/54-ND | 144-SA30CAHE3/54 | SA30CAHE3/54 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 500 W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-204AC, DO-15, Axial | DO-204AC, DO-15, Axial | Tape and Reel | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | 500 watts |
| VC | 48.4 volts | 48.4 volts | 48.4 volts | |
| VBR | 33.3 volts | 33.3 volts | 33.3 volts |