Vishay Intertechnology, Inc. Single Diodes SA2K-M3/5AT

Description
Diode Standard 800V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 800V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SA2K-M3/5AT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SA2K-M3/5AT-ND
Single Diodes SA2K-M3/5AT-ND
Diode Standard 800V 2A Surface Mount DO-214AC (SMA)

Diode Standard 800V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281643-SA2K-M3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281643-SA2K-M3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281643-SA2K-M3/5AT
Win Source Part Number: 1281643-SA2K-M3/5AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 7,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A Reverse Recovery Time (trr): 1.5 µs Current - Reverse Leakage @ Vr: 3 µA @ 1000 V Capacitance @ Vr, F: 11pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SA2

Win Source Part Number: 1281643-SA2K-M3/5AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 3 µA @ 1000 V
Capacitance @ Vr, F: 11pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SA2

Buy Now Datasheet
800V 2A Diode and Rectifier - 280-SA2K-M3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 2A Diode and Rectifier
280-SA2K-M3/5AT
800V 2A Diode and Rectifier 280-SA2K-M3/5AT
DIODE GEN PURP 800V 2A DO214AC Product overview: SA2K-M3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA2K-M3/5AT can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 2A DO214AC Product overview: SA2K-M3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA2K-M3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
SA2K-M3/5AT
Rectifiers SA2K-M3/5AT
Rectifiers 2A,800V,GPP,STD,SM RECT

Rectifiers 2A,800V,GPP,STD,SM RECT

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - SA2K-M3/5AT - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SA2K-M3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers SA2K-M3/5AT
DIODE GEN PURP 800V 2A DO214AC

DIODE GEN PURP 800V 2A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number SA2K-M3/5AT-ND 1281643-SA2K-M3/5AT 280-SA2K-M3/5AT SA2K-M3/5AT SA2K-M3/5AT
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 800V 2A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 800 volts
IR 0.0030 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG862C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 120 volts
View Details
Schottky Diodes & Rectifiers - 1220188 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details