DIODE 2 A, 1000 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: SA2M-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SA2M-E3/5AT can be used for catalog matching and distributor lookup.
Diode Standard 1000V 2A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 2A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 2A Surface Mount DO-214AC (SMA)
Vishay SA2M-E3/5AT Silicon Junction
Vishay SA2M-E3/5AT Silicon Junction
Vishay SA2M-E3/5AT Silicon Junction
Manufacturer: Vishay
Win Source Part Number: 116621-SA2M-E3/5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Reverse Recovery Time (trr): 1.5μs
Current - Reverse Leakage @ Vr: 3μA @ 1000V
Capacitance @ Vr, F: 11pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1KV 2A DO214AC
RECTIFIER, SINGLE, 2A, 1KV, DO-214AC; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:2A; Diode Configuration:Single
Rectifiers 1000 Volt 2.0 Amp 55 Amp IFSM
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-SA2M-E3/5AT | SA2M-E3/5ATGICT-ND | 8129275P | 116621-SA2M-E3/5AT | SA2M-E3/5AT | 06AC2603 | SA2M-E3/5AT |
| Product Name | 2 A 1000 V Diode and Rectifier | Single Diodes | Switching Diodes | Diodes, Rectifiers - Single - SA2M-E3/5AT | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 2A, 1Kv, Do-214Ac; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Package | Tape and Reel | DO-214AC-2 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 2 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Diode Applications | Switching |