TVS DIODE 30VWM 48.4VC DO204AC
48.4V Clamp 10.5A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
SA, DO-204AC, 30V, 48.4V, BOX
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SA30CA/BCT-ND | SA30CA/B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) |
| Peak Pulse Power | 500 watts | 500 watts |
| VC | 48.4 volts | 48.4 volts |