Zener 0.5W 5.1 V; 2% Tolerance
Zener 0.5W 5.1 V; 2% Tolerance
Zener Diode 5.1V 500mW ±2% Through Hole DO-35
DIODE ZENER 5.1V 500MW DO35
ZENER DIODE, 5.1V, 0.5W, AXIAL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:Axial Leaded; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52 Series RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5231C | 1N5231CFS-ND | 1N5231C | 50H5553 | 1N5231C |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 5.1V, 0.5W, Axial; Zener Voltage Nom Onsemi | Zener Diodes | |
| Life Cycle Stage | Active | Active | |||
| Package | Axial Lead | DO-35; DO-35 | Axial Leaded | DO-35-2; DO-35 | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | ||
| VZ | 5.1 volts | ||||
| ZZT | 17 ohms |