onsemi Single Zener Diodes 1N5232BTR

Description
Zener Diode 5.6V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 5.6V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5232BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5232BFSTR-ND
Single Zener Diodes 1N5232BFSTR-ND
Zener Diode 5.6V 500mW ±5% Through Hole DO-35

Zener Diode 5.6V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Single Zener Diodes - 1N5232BFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5232BFSCT-ND
Single Zener Diodes 1N5232BFSCT-ND
Zener Diode 5.6V 500mW ±5% Through Hole DO-35

Zener Diode 5.6V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Diodes - Zener - Single - 1N5232BTR - 854321-1N5232BTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5232BTR
854321-1N5232BTR
Diodes - Zener - Single - 1N5232BTR 854321-1N5232BTR
Manufacturer: ON Semiconductor Win Source Part Number: 854321-1N5232BTR Features: Zener Diode 5.6 V 500 mW Package: Reel - TR Family Name: 1N5232 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5232BTRTR, 1N5232BTRTR-ND, 1N5232BFSCT-NDR, 1N5232BTRCT-ND, 1N5232BTRFSCT-ND, 1N5232BTRFSTR-ND, 1N5232BFSCT, 1N5232BFSTR-NDR, 1N5232BFSTR, 1N5232BTRFSTR, 1N5232BTRFSCT, 1N5232BTRCT

Manufacturer: ON Semiconductor
Win Source Part Number: 854321-1N5232BTR
Features: Zener Diode 5.6 V 500 mW
Package: Reel - TR
Family Name: 1N5232
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N5232BTRTR, 1N5232BTRTR-ND, 1N5232BFSCT-NDR, 1N5232BTRCT-ND, 1N5232BTRFSCT-ND, 1N5232BTRFSTR-ND, 1N5232BFSCT, 1N5232BFSTR-NDR, 1N5232BFSTR, 1N5232BTRFSTR, 1N5232BTRFSCT, 1N5232BTRCT

Buy Now Datasheet
 - 1N5232BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 5.6 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 5.6 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
 - 1N5232BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 5.6 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 5.6 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
5.6V 500mW Zener Diode - 287-1N5232BTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 500mW Zener Diode
287-1N5232BTR
5.6V 500mW Zener Diode 287-1N5232BTR
5.6V 500mW Zener Diode, 5% Tol, DO-35, Tape & Reel Product overview: 1N5232BTR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5232BTR can be used for catalog matching and distributor lookup.

5.6V 500mW Zener Diode, 5% Tol, DO-35, Tape & Reel Product overview: 1N5232BTR from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5232BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 1844131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844131
Zener Diodes 1844131
5.6V 500MW 5% ZENER DO35

5.6V 500MW 5% ZENER DO35

Supplier's Site
Zener Diodes - 1844771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844771
Zener Diodes 1844771
5.6V 500MW 5% ZENER DO35

5.6V 500MW 5% ZENER DO35

Supplier's Site
Zener Diodes - 1844771P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844771P
Zener Diodes 1844771P
5.6V 500MW 5% ZENER DO35

5.6V 500MW 5% ZENER DO35

Supplier's Site
Zener Diode, 500Mw, 5.6V, Do-35; Zener Voltage Nom Onsemi - 05R0369 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 5.6V, Do-35; Zener Voltage Nom Onsemi
05R0369
Zener Diode, 500Mw, 5.6V, Do-35; Zener Voltage Nom Onsemi 05R0369
ZENER DIODE, 500mW, 5.6V, DO-35; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 5.6V, DO-35; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 500Mw, 5.6V, Do-35, Full Reel; Zener Voltage Nom Onsemi - 83C2618 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 5.6V, Do-35, Full Reel; Zener Voltage Nom Onsemi
83C2618
Zener Diode, 500Mw, 5.6V, Do-35, Full Reel; Zener Voltage Nom Onsemi 83C2618
ZENER DIODE, 500mW, 5.6V, DO-35, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 5.6V, DO-35, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5232BTR
Zener Diodes 1N5232BTR
Zener Diodes 5.6V 0.5W Zener

Zener Diodes 5.6V 0.5W Zener

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5232BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5232BTR
Discrete Semiconductor Products - Diodes - Zener 1N5232BTR
DIODE ZENER 5.6V 500MW DO35

DIODE ZENER 5.6V 500MW DO35

Supplier's Site
DIODE ZENER 5.6V 500MW DO35 - 598-1N5232BTR - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 5.6V 500MW DO35
598-1N5232BTR
DIODE ZENER 5.6V 500MW DO35 598-1N5232BTR
DIODE ZENER 5.6V 500MW DO35

DIODE ZENER 5.6V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5232BFSTR-ND 854321-1N5232BTR 1N5232BTR 287-1N5232BTR 1844131 1844771P 05R0369 1N5232BTR 1N5232BTR 598-1N5232BTR
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5232BTR 5.6V 500mW Zener Diode Zener Diodes Zener Diodes Zener Diode, 500Mw, 5.6V, Do-35; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 5.6V 500MW DO35
Tj -65 to 200 C (-85 to 392 F) -65 C (-85 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active Active Active
Package Axial Lead Tape and Reel Do-35 SOD-27 DO-35; DO-35 DO-35-2; DO-35 DO-35; DO-35 DO-204AH, DO-35, Axial; DO-35
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts
Unlock Full Specs
to access all available technical data