DIODES Incorporated Single Zener Diodes 1N5225B-T

Description
Zener Diode 3V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 3V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5225B-T-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5225B-T-ND
Single Zener Diodes 1N5225B-T-ND
Zener Diode 3V 500mW ±5% Through Hole DO-35

Zener Diode 3V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1380617-1N5225B-T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1380617-1N5225B-T
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1380617-1N5225B-T
Win Source Part Number: 1380617-1N5225B-T Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Package: Tape & Reel (TR) Standard Package: 10,000 pcs Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 50 µA @ 1 V Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 29 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Affected HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Base Product Number: 1N5225 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380617-1N5225B-T
Category: Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Package: Tape & Reel (TR)
Standard Package: 10,000 pcs
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 50 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3 V
Impedance (Max) (Zzt): 29 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Base Product Number: 1N5225
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5225B-T - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
1N5225B-T
Discrete Semiconductor Products - Diodes - Zener 1N5225B-T
DIODE ZENER 3V 500MW DO35

DIODE ZENER 3V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N5225B-T-ND 1380617-1N5225B-T 1N5225B-T
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Package DO-204AH, DO-35, Axial DO-35; DO-35
VZ 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C6V8X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
10 suppliers