onsemi Single Zener Diodes 1N5221B

Description
Zener Diode 2.4V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 2.4V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5221B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5221B-ND
Single Zener Diodes 1N5221B-ND
Zener Diode 2.4V 500mW ±5% Through Hole DO-35

Zener Diode 2.4V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
2.4V 0.5W Zener Diode - 2086-1N5221B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4V 0.5W Zener Diode
2086-1N5221B
2.4V 0.5W Zener Diode 2086-1N5221B
Zener Diodes 2.4V 0.5W Zener Product overview: 1N5221B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5221B can be used for catalog matching and distributor lookup.

Zener Diodes 2.4V 0.5W Zener Product overview: 1N5221B from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5221B can be used for catalog matching and distributor lookup.

Supplier's Site
 - 1N5221B - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 2.4 V; 5% Tolerance

Zener 0.5W 2.4 V; 5% Tolerance

Supplier's Site Datasheet
Zener Diodes - 1868746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1868746
Zener Diodes 1868746
ON Semiconductor, 1N5221B

ON Semiconductor, 1N5221B

Supplier's Site
Zener Diodes - 1869193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869193
Zener Diodes 1869193
ON Semiconductor, 1N5221B

ON Semiconductor, 1N5221B

Supplier's Site
Zener Diodes - 1869193P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869193P
Zener Diodes 1869193P
ON Semiconductor, 1N5221B

ON Semiconductor, 1N5221B

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5221B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5221B
Discrete Semiconductor Products - Diodes - Zener 1N5221B
DIODE ZENER 2.4V 500MW DO35

DIODE ZENER 2.4V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5221B
Zener Diodes 1N5221B
Zener Diodes 2.4V 0.5W Zener

Zener Diodes 2.4V 0.5W Zener

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5221B-ND 2086-1N5221B 1N5221B 1868746 1869193 1N5221B 1N5221B
Product Name Single Zener Diodes 2.4V 0.5W Zener Diode Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Package Bulk Axial Lead SOD-27 Do-35 DO-35; DO-35 DO-35-2; DO-35
RoHS Compliant RoHS RoHS RoHS
VZ 2.4 volts 2.4 volts
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data