onsemi Single Zener Diodes 1N5233B

Description
Zener Diode 6V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 6V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5233BFS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5233BFS-ND
Single Zener Diodes 1N5233BFS-ND
Zener Diode 6V 500mW ±5% Through Hole DO-35

Zener Diode 6V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Diodes - Zener - Single - 1N5233B - 1002210-1N5233B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5233B
1002210-1N5233B
Diodes - Zener - Single - 1N5233B 1002210-1N5233B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1002210-1N5233B Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 3.5V Voltage - Zener (Nom) (Vz): 6V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1002210-1N5233B
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 3.5V
Voltage - Zener (Nom) (Vz): 6V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
 - 1N5233B - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 6 V; 5% Tolerance

Zener 0.5W 6 V; 5% Tolerance

Supplier's Site Datasheet
 - 1N5233B - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 6 V; 5% Tolerance

Zener 0.5W 6 V; 5% Tolerance

Supplier's Site Datasheet
Zener Diode, 500Mw, 6V, Do-35; Zener Voltage Nom Onsemi - 18C8992 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 6V, Do-35; Zener Voltage Nom Onsemi
18C8992
Zener Diode, 500Mw, 6V, Do-35; Zener Voltage Nom Onsemi 18C8992
ZENER DIODE, 500mW, 6V, DO-35; Zener Voltage Nom:6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 6V, DO-35; Zener Voltage Nom:6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
6V 500Mw 5% Zener Do35 Rohs Compliant Onsemi - 28AC6660 - Newark, An Avnet Company
Chicago, IL, United States
6V 500Mw 5% Zener Do35 Rohs Compliant Onsemi
28AC6660
6V 500Mw 5% Zener Do35 Rohs Compliant Onsemi 28AC6660
6V 500MW 5% ZENER DO35 ROHS COMPLIANT: YES

6V 500MW 5% ZENER DO35 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5233B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5233B
Discrete Semiconductor Products - Diodes - Zener 1N5233B
DIODE ZENER 6V 500MW DO35

DIODE ZENER 6V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5233B
Zener Diodes 1N5233B
Zener Diodes 6.0V 0.5W Zener

Zener Diodes 6.0V 0.5W Zener

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5233BFS-ND 1002210-1N5233B 1N5233B 18C8992 28AC6660 1N5233B 1N5233B
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5233B Zener Diode, 500Mw, 6V, Do-35; Zener Voltage Nom Onsemi 6V 500Mw 5% Zener Do35 Rohs Compliant Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active Active Active
Package DO-35 Axial Lead DO-35; DO-35 DO-35; DO-35 DO-35-2; DO-35
VZ 6 volts 6 volts
ZZT 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data