Vishay Precision Group 400V 1A Diode and Rectifier 1N5060GP-E3/54

Description
Diode Switching 400V 1A 2-Pin DO-15 T/R Product overview: 1N5060GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5060GP-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 400V 1A 2-Pin DO-15 T/R Product overview: 1N5060GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5060GP-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1A Diode and Rectifier - 280-1N5060GP-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-1N5060GP-E3/54
400V 1A Diode and Rectifier 280-1N5060GP-E3/54
Diode Switching 400V 1A 2-Pin DO-15 T/R Product overview: 1N5060GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5060GP-E3/54 can be used for catalog matching and distributor lookup.

Diode Switching 400V 1A 2-Pin DO-15 T/R Product overview: 1N5060GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5060GP-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 8115936P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8115936P
Schottky Diodes & Rectifiers 8115936P
Vishay 1N5060GP-E3/54 Diode

Vishay 1N5060GP-E3/54 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 8115936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8115936
Schottky Diodes & Rectifiers 8115936
Vishay 1N5060GP-E3/54 Diode

Vishay 1N5060GP-E3/54 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1596518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1596518
Schottky Diodes & Rectifiers 1596518
Vishay 1N5060GP-E3/54 Diode

Vishay 1N5060GP-E3/54 Diode

Supplier's Site
Single Diodes - 112-1N5060GP-E3/54TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Through Hole DO-204AC (DO-15)

Diode Standard 400V 1A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - 112-1N5060GP-E3/54CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 400V 1A Through Hole DO-204AC (DO-15)

Diode Standard 400V 1A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1368265-1N5060GP-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1368265-1N5060GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1368265-1N5060GP-E3/54
Win Source Part Number: 1368265-1N5060GP-E3/ 54 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: SUPERECTIFIER® Package: Tape & Reel (TR) Product Status: Active Package / Case: DO-204AC, DO-15, Axial Supplier Device Package: DO-204AC (DO-15) Base Product Number: 1N5060 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 5 µA @ 400 V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C

Win Source Part Number: 1368265-1N5060GP-E3/54
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: SUPERECTIFIER®
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Base Product Number: 1N5060
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 1 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C

Buy Now Datasheet
Standard Diode, 1A, 400V, Sod-57; Repetitive Peak Reverse Voltage Vishay - 05R5994 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 400V, Sod-57; Repetitive Peak Reverse Voltage Vishay
05R5994
Standard Diode, 1A, 400V, Sod-57; Repetitive Peak Reverse Voltage Vishay 05R5994
STANDARD DIODE, 1A, 400V, SOD-57; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:2µs; Forward Surge Current:50A; Diode Case Style:DO-204ACRoHS Compliant: Yes

STANDARD DIODE, 1A, 400V, SOD-57; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:2µs; Forward Surge Current:50A; Diode Case Style:DO-204ACRoHS Compliant: Yes

Supplier's Site Datasheet
Standard Diode, 1A, 400V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2412 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 400V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2412
Standard Diode, 1A, 400V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2412
STANDARD DIODE, 1A, 400V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:2µs; Forward Surge Current:50A RoHS Compliant: Yes

STANDARD DIODE, 1A, 400V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:2µs; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5060GP-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5060GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5060GP-E3/54
DIODE GEN PURP 400V 1A DO204AC

DIODE GEN PURP 400V 1A DO204AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N5060GP-E3/54
Rectifiers 1N5060GP-E3/54
Rectifiers 1.0 Amp 400 Volt

Rectifiers 1.0 Amp 400 Volt

Buy Now Datasheet
Diode; 2A IF; 1.15 V (Max.); 400V; 50A Ifms; 100uA IR; SOD-57 Package; -55C - 70061731 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode; 2A IF; 1.15 V (Max.); 400V; 50A Ifms; 100uA IR; SOD-57 Package; -55C
70061731
Diode; 2A IF; 1.15 V (Max.); 400V; 50A Ifms; 100uA IR; SOD-57 Package; -55C 70061731
Diode; 2A IF; 1.15 V (Max.); 400V; 50A Ifms; 100uA IR; SOD-57 Package; -55C

Diode; 2A IF; 1.15 V (Max.); 400V; 50A Ifms; 100uA IR; SOD-57 Package; -55C

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Rectifiers Rectifiers Rectifiers Diodes Diodes Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-1N5060GP-E3/54 8115936P 8115936 112-1N5060GP-E3/54TR-ND 1368265-1N5060GP-E3/54 05R5994 78K2412 1N5060GP-E3/54 1N5060GP-E3/54 70061731
Product Name 400V 1A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Standard Diode, 1A, 400V, Sod-57; Repetitive Peak Reverse Voltage Vishay Standard Diode, 1A, 400V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Diode; 2A IF; 1.15 V (Max.); 400V; 50A Ifms; 100uA IR; SOD-57 Package; -55C
Package Tape and Reel DO-204AC Do-204ac DO-15; DO-204AC(DO-15) SOD-57
RoHS Compliant RoHS RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -55 to ? C (-67 to ? F)
trr 2000 ns 2000 ns 2000 ns 2000 ns
Unlock Full Specs
to access all available technical data