Micro Commercial Components Corp. 3V 500MW Zener Diode 1N5225B-TP

Description
DIODE ZENER 3V 500MW DO35 Product overview: 1N5225B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5225B-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3V 500MW DO35 Product overview: 1N5225B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5225B-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V 500MW Zener Diode - 287-1N5225B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 500MW Zener Diode
287-1N5225B-TP
3V 500MW Zener Diode 287-1N5225B-TP
DIODE ZENER 3V 500MW DO35 Product overview: 1N5225B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5225B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 3V 500MW DO35 Product overview: 1N5225B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5225B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1120302-1N5225B-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1120302-1N5225B-TP
Discrete Semiconductor Products - Diodes - Zener - Single 1120302-1N5225B-TP
Win Source Part Number: 1120302-1N5225B-TP Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 10,000 Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 50 µA @ 1 V Voltage - Zener (Nom) (Vz): 3 V Impedance (Max) (Zzt): 29 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Micro Commercial Co Other Names: 1N5225B-TPTR-NDL,1N5 225B-TPTR,1N5225B-TP MSCT,-1N5225B-TPMSCT ,1N5225BTP,1N5225B-T PDKRINACTIVE,1N5225B -TPCT-ND,1N5225B-TPD KR,1N5225B-TPTR-ND,1 N5225B-TPCT,1N5225B- TPDKR-ND,1N5225B-TPM STR,Q3478985,-1N5225 B-TPMSTR Base Product Number: 1N5225 Product Status: Obsolete

Win Source Part Number: 1120302-1N5225B-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 50 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3 V
Impedance (Max) (Zzt): 29 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Other Names: 1N5225B-TPTR-NDL,1N5225B-TPTR,1N5225B-TPMSCT,-1N5225B-TPMSCT,1N5225BTP,1N5225B-TPDKRINACTIVE,1N5225B-TPCT-ND,1N5225B-TPDKR,1N5225B-TPTR-ND,1N5225B-TPCT,1N5225B-TPDKR-ND,1N5225B-TPMSTR,Q3478985,-1N5225B-TPMSTR
Base Product Number: 1N5225
Product Status: Obsolete

Buy Now Datasheet
Single Zener Diodes - 1N5225B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5225B-TPMSTR-ND
Single Zener Diodes 1N5225B-TPMSTR-ND
Zener Diode 3V 500mW ±5% Through Hole DO-35

Zener Diode 3V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5225B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5225B-TP
Discrete Semiconductor Products - Diodes - Zener 1N5225B-TP
DIODE ZENER 3V 500MW DO35

DIODE ZENER 3V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5225B-TP
Zener Diodes 1N5225B-TP
Zener Diodes 500mW 3.0V 1600 Ohm 50 uA 1 Vr

Zener Diodes 500mW 3.0V 1600 Ohm 50 uA 1 Vr

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-1N5225B-TP 1120302-1N5225B-TP 1N5225B-TPMSTR-ND 1N5225B-TP 1N5225B-TP
Product Name 3V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) DO-204AH, DO-35, Axial DO-35; DO-35 DO-35-2; DO-35
RoHS Compliant RoHS
VZ 3 volts 3 volts 3 volts
ZZT 29 ohms 29 ohms 29 ohms
Unlock Full Specs
to access all available technical data