onsemi Zener Diodes 1N5223B

Description
2.7V 5% 500MV ZENER
Request a Quote Datasheet
Description
2.7V 5% 500MV ZENER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 1844125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844125
Zener Diodes 1844125
2.7V 5% 500MV ZENER

2.7V 5% 500MV ZENER

Supplier's Site
Zener Diodes - 1844972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844972
Zener Diodes 1844972
2.7V 5% 500MV ZENER

2.7V 5% 500MV ZENER

Supplier's Site
Zener Diodes - 1844972P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844972P
Zener Diodes 1844972P
2.7V 5% 500MV ZENER

2.7V 5% 500MV ZENER

Supplier's Site
 - 1N5223B - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 2.7 V; 5% Tolerance

Zener 0.5W 2.7 V; 5% Tolerance

Supplier's Site Datasheet
Single Zener Diodes - 1N5223B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5223B-ND
Single Zener Diodes 1N5223B-ND
Zener Diode 2.7V 500mW ±5% Through Hole DO-35

Zener Diode 2.7V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5223B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5223B
Discrete Semiconductor Products - Diodes - Zener 1N5223B
DIODE ZENER 2.7V 500MW DO35

DIODE ZENER 2.7V 500MW DO35

Supplier's Site
Zener Diode, 500Mw, 2.7V, Do-35; Zener Voltage Nom Onsemi - 58K9584 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 2.7V, Do-35; Zener Voltage Nom Onsemi
58K9584
Zener Diode, 500Mw, 2.7V, Do-35; Zener Voltage Nom Onsemi 58K9584
ZENER DIODE, 500mW, 2.7V, DO-35; Zener Voltage Nom:2.7V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 2.7V, DO-35; Zener Voltage Nom:2.7V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5223B
Zener Diodes 1N5223B
Zener Diodes 2.7V 500mW ZENER 5%

Zener Diodes 2.7V 500mW ZENER 5%

Buy Now Datasheet
Single Zener Diodes - 1N5223B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5223B
Single Zener Diodes 1N5223B
DIODE ZENER 2.7V 500MW DO35

DIODE ZENER 2.7V 500MW DO35

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1844125 1844972P 1N5223B 1N5223B-ND 1N5223B 58K9584 1N5223B 1N5223B
Product Name Zener Diodes Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 2.7V, Do-35; Zener Voltage Nom Onsemi Zener Diodes Single Zener Diodes
Package Do-35 SOD-27 Axial Lead DO-35; DO-35 DO-35; DO-35 DO-35-2; DO-35 DO-204AH, DO-35, Axial; DO-35
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active Active
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data