Vishay Precision Group 3V 0.5W Zener Diode 1N5225B-TAP

Description
Zener Diode, 3V V(Z), 5%, 0.5W, Product overview: 1N5225B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5225B-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 3V V(Z), 5%, 0.5W, Product overview: 1N5225B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5225B-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 0.5W Zener Diode
287-1N5225B-TAP
3V 0.5W Zener Diode 287-1N5225B-TAP
Zener Diode, 3V V(Z), 5%, 0.5W, Product overview: 1N5225B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5225B-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 3V V(Z), 5%, 0.5W, Product overview: 1N5225B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5225B-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-1N5225B-TAPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-1N5225B-TAPCT-ND
Single Zener Diodes 112-1N5225B-TAPCT-ND
Zener Diode 3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 112-1N5225B-TAPTB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-1N5225B-TAPTB-ND
Single Zener Diodes 112-1N5225B-TAPTB-ND
Zener Diode 3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 3V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - 1N5225B-TAP - 846490-1N5225B-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5225B-TAP
846490-1N5225B-TAP
Diodes - Zener - Single - 1N5225B-TAP 846490-1N5225B-TAP
Manufacturer: Vishay Win Source Part Number: 846490-1N5225B-TAP Series: Automotive, AEC-Q101 Features: Zener Diode 3 V 500 mW Package: Cut Tape (CT), Tape & Box (TB) Family Name: 1N5225 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5225B-TAP-ND, 112-1N5225B-TAPTB, 112-1N5225B-TAPCT

Manufacturer: Vishay
Win Source Part Number: 846490-1N5225B-TAP
Series: Automotive, AEC-Q101
Features: Zener Diode 3 V 500 mW
Package: Cut Tape (CT), Tape & Box (TB)
Family Name: 1N5225
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N5225B-TAP-ND, 112-1N5225B-TAPTB, 112-1N5225B-TAPCT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5225B-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5225B-TAP
Discrete Semiconductor Products - Diodes - Zener 1N5225B-TAP
DIODE ZENER 3V 500MW DO35

DIODE ZENER 3V 500MW DO35

Supplier's Site
Zener Diode, 500Mw, 3V, Do-35; Zener Voltage Nom Vishay - 18M3525 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 3V, Do-35; Zener Voltage Nom Vishay
18M3525
Zener Diode, 500Mw, 3V, Do-35; Zener Voltage Nom Vishay 18M3525
ZENER DIODE, 500mW, 3V, DO-35; Zener Voltage Nom:3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 3V, DO-35; Zener Voltage Nom:3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5225B-TAP
Zener Diodes 1N5225B-TAP
Zener Diodes 3.0 Volt 0.5W 5%

Zener Diodes 3.0 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N5225B-TAP 112-1N5225B-TAPCT-ND 846490-1N5225B-TAP 1N5225B-TAP 18M3525 1N5225B-TAP
Product Name 3V 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - 1N5225B-TAP Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 3V, Do-35; Zener Voltage Nom Vishay Zener Diodes
Package Tape and Reel DO-35 (DO-204AH); DO-35 DO-35; DO-35 DO-35-2; DO-35
RoHS Compliant RoHS RoHS
VZ 3 volts 3 volts
ZZT 29 ohms 29 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data