Diode Standard 7500V 100mA Through Hole S, Axial
DIODE GP 7.5KV 100MA S AXIAL Product overview: 1N5183E3 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5KV, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 7.5KV, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5183E3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1348525-1N5183E3
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Small Signal =< 200mA (Io) , Any Speed
Package: Bulk
Standard Package: 1
Technology: Standard
Current - Average Rectified (Io): 100mA
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: S, Axial
Supplier Device Package: S, Axial
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Microchip Technology
Voltage - DC Reverse (Vr) (Max): 7500 V
Voltage - Forward (Vf) (Max) @ If: 10 V @ 100 mA
HIGH VOLTAGE RECTIFIER S-BODY ROHS COMPLIANT: YES
DIODE GP 7.5KV 100MA S AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 150-1N5183E3-ND | 280-1N5183E3 | 1348525-1N5183E3 | 34AJ0561 | 1N5183E3 |
| Product Name | Single Diodes | 7.5KV 100MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | High Voltage Rectifier S-Body Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | Bulk | ||||
| RoHS Compliant | RoHS | RoHS |