Vishay Intertechnology, Inc. 600V 1A Diode and Rectifier 1N5061GP-E3/54

Description
Diode Switching 600V 1A 2-Pin DO-15 T/R Product overview: 1N5061GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5061GP-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 600V 1A 2-Pin DO-15 T/R Product overview: 1N5061GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5061GP-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1A Diode and Rectifier - 280-1N5061GP-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
280-1N5061GP-E3/54
600V 1A Diode and Rectifier 280-1N5061GP-E3/54
Diode Switching 600V 1A 2-Pin DO-15 T/R Product overview: 1N5061GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5061GP-E3/54 can be used for catalog matching and distributor lookup.

Diode Switching 600V 1A 2-Pin DO-15 T/R Product overview: 1N5061GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5061GP-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N5061GP-E3/54 - 854319-1N5061GP-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5061GP-E3/54
854319-1N5061GP-E3/54
Diodes, Rectifiers - Single - 1N5061GP-E3/54 854319-1N5061GP-E3/54
Manufacturer: Vishay Win Source Part Number: 854319-1N5061GP-E3/5 4 Series: SUPERECTIFIER® Features: Diode 600 V Package: Reel - TR Family Name: 1N5061 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N5061GPE354, 1N5061GP-E3/54GITR, 1N5061GP-E3/54GICT, 1N5061GP-E3/54-ND

Manufacturer: Vishay
Win Source Part Number: 854319-1N5061GP-E3/54
Series: SUPERECTIFIER®
Features: Diode 600 V
Package: Reel - TR
Family Name: 1N5061
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N5061GPE354, 1N5061GP-E3/54GITR, 1N5061GP-E3/54GICT, 1N5061GP-E3/54-ND

Buy Now Datasheet
Single Diodes - 1N5061GP-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Through Hole DO-204AC (DO-15)

Diode Standard 600V 1A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - 1N5061GP-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 1A Through Hole DO-204AC (DO-15)

Diode Standard 600V 1A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5061GP-E3/54
Rectifiers 1N5061GP-E3/54
Rectifiers 1.0 Amp 600 Volt

Rectifiers 1.0 Amp 600 Volt

Buy Now Datasheet
Diode, Standard, 1A, 600V, Do-204Ac-2; Repetitive Peak Reverse Voltage Vishay - 05W7037 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 600V, Do-204Ac-2; Repetitive Peak Reverse Voltage Vishay
05W7037
Diode, Standard, 1A, 600V, Do-204Ac-2; Repetitive Peak Reverse Voltage Vishay 05W7037
DIODE, STANDARD, 1A, 600V, DO-204AC-2; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:2µs; Forward Surge Current:50A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 1A, 600V, DO-204AC-2; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:2µs; Forward Surge Current:50A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Standard, 1A, 600V, Do-204Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2417 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 600V, Do-204Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2417
Diode, Standard, 1A, 600V, Do-204Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2417
DIODE, STANDARD, 1A, 600V, DO-204AC-2, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:2µs; Forward Surge Current:50A RoHS Compliant: Yes

DIODE, STANDARD, 1A, 600V, DO-204AC-2, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:2µs; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode,Glass passivated;1A IF;1.2 V (MAX.);600V;50A Ifms;150uA IR;DO-204AC - 70217482 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode,Glass passivated;1A IF;1.2 V (MAX.);600V;50A Ifms;150uA IR;DO-204AC
70217482
Diode,Glass passivated;1A IF;1.2 V (MAX.);600V;50A Ifms;150uA IR;DO-204AC 70217482
Diode,Glass passivated;1A IF;1.2 V (MAX.);600V;50A Ifms;150uA IR;DO-204AC

Diode,Glass passivated;1A IF;1.2 V (MAX.);600V;50A Ifms;150uA IR;DO-204AC

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5061GP-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5061GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5061GP-E3/54
DIODE GEN PURP 600V 1A DO204AC

DIODE GEN PURP 600V 1A DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Diodes Diodes Rectifiers
Product Number 280-1N5061GP-E3/54 854319-1N5061GP-E3/54 1N5061GP-E3/54GITR-ND 1N5061GP-E3/54 05W7037 70217482 1N5061GP-E3/54
Product Name 600V 1A Diode and Rectifier Diodes, Rectifiers - Single - 1N5061GP-E3/54 Single Diodes Rectifiers Diode, Standard, 1A, 600V, Do-204Ac-2; Repetitive Peak Reverse Voltage Vishay Diode,Glass passivated;1A IF;1.2 V (MAX.);600V;50A Ifms;150uA IR;DO-204AC Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-15; DO-204AC(DO-15) DO-15
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Diode 600 V
Unlock Full Specs
to access all available technical data