Vishay Precision Group Single Zener Diodes 1N5227B-TAP

Description
Zener Diode 3.6V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 3.6V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5227B-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5227B-TAPGITB-ND
Single Zener Diodes 1N5227B-TAPGITB-ND
Zener Diode 3.6V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 3.6V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5227B-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5227B-TAPGICT-ND
Single Zener Diodes 1N5227B-TAPGICT-ND
Zener Diode 3.6V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 3.6V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Singapore, Singapore
3.6V 0.5W Zener Diode
287-1N5227B-TAP
3.6V 0.5W Zener Diode 287-1N5227B-TAP
Zener Diode, 3.6V V(Z), 5%, 0.5W, Product overview: 1N5227B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5227B-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 3.6V V(Z), 5%, 0.5W, Product overview: 1N5227B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5227B-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1380618-1N5227B-TAP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1380618-1N5227B-TAP
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1380618-1N5227B-TAP
Win Source Part Number: 1380618-1N5227B-TAP Category: Discrete Semiconductor Products>Diodes>Zene r>Single Zener Diodes Series: Automotive, AEC-Q101 Package: Cut Tape (CT)Tape & Box (TB) Standard Package: 10,000 pcs Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 15 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.6 V Impedance (Max) (Zzt): 24 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: 175°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay Base Product Number: 1N5227 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380618-1N5227B-TAP
Category: Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Series: Automotive, AEC-Q101
Package: Cut Tape (CT)Tape & Box (TB)
Standard Package: 10,000 pcs
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 15 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.6 V
Impedance (Max) (Zzt): 24 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: 175°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay
Base Product Number: 1N5227
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Zener Diode, 500Mw, 3.6V, Do-35; Zener Voltage Nom Vishay - 18M3528 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 3.6V, Do-35; Zener Voltage Nom Vishay
18M3528
Zener Diode, 500Mw, 3.6V, Do-35; Zener Voltage Nom Vishay 18M3528
ZENER DIODE, 500mW, 3.6V, DO-35; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 3.6V, DO-35; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5227B-TAP
Zener Diodes 1N5227B-TAP
Zener Diodes 3.6 Volt 0.5W 5%

Zener Diodes 3.6 Volt 0.5W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5227B-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5227B-TAP
Discrete Semiconductor Products - Diodes - Zener 1N5227B-TAP
DIODE ZENER 3.6V 500MW DO35

DIODE ZENER 3.6V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5227B-TAPGITB-ND 287-1N5227B-TAP 1380618-1N5227B-TAP 18M3528 1N5227B-TAP 1N5227B-TAP
Product Name Single Zener Diodes 3.6V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diode, 500Mw, 3.6V, Do-35; Zener Voltage Nom Vishay Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F) ? to 175 C (? to 347 F) 175 C (347 F)
Package Tape and Reel DO-204AH, DO-35, Axial DO-35; DO-35 DO-35-2; DO-35 DO-35 (DO-204AH); DO-35
RoHS Compliant RoHS RoHS
VZ 3.6 volts 3.6 volts 3.6 volts
ZZT 24 ohms 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data