onsemi Zener Diodes 1N5234BTR

Description
Diode, Fairchild, 1N5234BTR
Request a Quote Datasheet
Description
Diode, Fairchild, 1N5234BTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8050148P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050148P
Zener Diodes 8050148P
Diode, Fairchild, 1N5234BTR

Diode, Fairchild, 1N5234BTR

Supplier's Site
Zener Diodes - 8050148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050148
Zener Diodes 8050148
Diode, Fairchild, 1N5234BTR

Diode, Fairchild, 1N5234BTR

Supplier's Site
Zener Diodes - 1698647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698647
Zener Diodes 1698647
Diode, Fairchild, 1N5234BTR

Diode, Fairchild, 1N5234BTR

Supplier's Site
 - 1N5234BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 6.2 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 6.2 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
 - 1N5234BTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 6.2 V; 5% Tolerance (Tape & Reel)

Zener 0.5W 6.2 V; 5% Tolerance (Tape & Reel)

Supplier's Site Datasheet
Single Zener Diodes - 1N5234BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5234BFSTR-ND
Single Zener Diodes 1N5234BFSTR-ND
Zener Diode 6.2V 500mW ±5% Through Hole DO-35

Zener Diode 6.2V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Single Zener Diodes - 1N5234BFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5234BFSCT-ND
Single Zener Diodes 1N5234BFSCT-ND
Zener Diode 6.2V 500mW ±5% Through Hole DO-35

Zener Diode 6.2V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Singapore, Singapore
6.2V 500MW Zener Diode
287-1N5234BTR
6.2V 500MW Zener Diode 287-1N5234BTR
DIODE ZENER 6.2V 500MW DO35 Product overview: 1N5234BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5234BTR can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 500MW DO35 Product overview: 1N5234BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5234BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Zener Single 6.2V 5% 500mW 2-Pin DO-35 T/R - 598-1N5234BTR - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 6.2V 5% 500mW 2-Pin DO-35 T/R
598-1N5234BTR
Diode Zener Single 6.2V 5% 500mW 2-Pin DO-35 T/R 598-1N5234BTR
Diode Zener Single 6.2V 5% 500mW 2-Pin DO-35 T/R

Diode Zener Single 6.2V 5% 500mW 2-Pin DO-35 T/R

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5234BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5234BTR
Discrete Semiconductor Products - Diodes - Zener 1N5234BTR
DIODE ZENER 6.2V 500MW DO35

DIODE ZENER 6.2V 500MW DO35

Supplier's Site
Single Zener Diodes - 1N5234BTR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5234BTR
Single Zener Diodes 1N5234BTR
DIODE ZENER 6.2V 500MW DO35

DIODE ZENER 6.2V 500MW DO35

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5234BTR
Zener Diodes 1N5234BTR
Zener Diodes 6.2V 0.5W Zener

Zener Diodes 6.2V 0.5W Zener

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8050148P 8050148 1N5234BTR 1N5234BFSTR-ND 287-1N5234BTR 598-1N5234BTR 1N5234BTR 1N5234BTR 1N5234BTR
Product Name Zener Diodes Zener Diodes Single Zener Diodes 6.2V 500MW Zener Diode Diode Zener Single 6.2V 5% 500mW 2-Pin DO-35 T/R Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Package SOD-27 Do-35 Axial Lead Bulk DO-204AH, DO-35, Axial; DO-35 DO-35; DO-35 DO-204AH, DO-35, Axial; DO-35 DO-35-2; DO-35
RoHS Compliant RoHS RoHS RoHS RoHS
Pin Count 2 2
Life Cycle Stage Active Active Active
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data