Vishay Precision Group 4.7V 0.5W Zener Diode 1N5230B-TAP

Description
Zener Diode, 4.7V V(Z), 5%, 0.5W, Product overview: 1N5230B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5230B-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 4.7V V(Z), 5%, 0.5W, Product overview: 1N5230B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5230B-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7V 0.5W Zener Diode
287-1N5230B-TAP
4.7V 0.5W Zener Diode 287-1N5230B-TAP
Zener Diode, 4.7V V(Z), 5%, 0.5W, Product overview: 1N5230B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5230B-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 4.7V V(Z), 5%, 0.5W, Product overview: 1N5230B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5230B-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5230B-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5230B-TAPGICT-ND
Single Zener Diodes 1N5230B-TAPGICT-ND
Zener Diode 4.7V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 4.7V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5230B-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5230B-TAPGITB-ND
Single Zener Diodes 1N5230B-TAPGITB-ND
Zener Diode 4.7V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 4.7V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - 1N5230B-TAP - 717153-1N5230B-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5230B-TAP
717153-1N5230B-TAP
Diodes - Zener - Single - 1N5230B-TAP 717153-1N5230B-TAP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 717153-1N5230B-TAP Packaging: Cut Tape (CT) Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 4.7V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Temperature Range - Operating: 175°C Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 19 Ohms Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 5μA at 2V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 717153-1N5230B-TAP
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 4.7V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Temperature Range - Operating: 175°C
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 19 Ohms
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 5μA at 2V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
1N5230B-TAP
Zener Diodes 1N5230B-TAP
Zener Diodes 4.7 Volt 0.5W 5%

Zener Diodes 4.7 Volt 0.5W 5%

Buy Now Datasheet
Zener Diode, 500Mw, 4.7V, Do-35; Zener Voltage Nom Vishay - 18M3532 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 4.7V, Do-35; Zener Voltage Nom Vishay
18M3532
Zener Diode, 500Mw, 4.7V, Do-35; Zener Voltage Nom Vishay 18M3532
ZENER DIODE, 500mW, 4.7V, DO-35; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 4.7V, DO-35; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5230B-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5230B-TAP
Discrete Semiconductor Products - Diodes - Zener 1N5230B-TAP
DIODE ZENER 4.7V 500MW DO35

DIODE ZENER 4.7V 500MW DO35

Supplier's Site
VISHAY 1N5230B-TAP ZENER DIODE, 500mW, 4.7V, DO-35 - 884-1N5230B-TAP - Utmel Electronic Limited
Hong Kong, China
VISHAY 1N5230B-TAP ZENER DIODE, 500mW, 4.7V, DO-35
884-1N5230B-TAP
VISHAY 1N5230B-TAP ZENER DIODE, 500mW, 4.7V, DO-35 884-1N5230B-TAP
VISHAY 1N5230B-TAP ZENER DIODE, 500mW, 4.7V, DO-35

VISHAY 1N5230B-TAP ZENER DIODE, 500mW, 4.7V, DO-35

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N5230B-TAP 1N5230B-TAPGICT-ND 717153-1N5230B-TAP 1N5230B-TAP 18M3532 1N5230B-TAP 884-1N5230B-TAP
Product Name 4.7V 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - 1N5230B-TAP Zener Diodes Zener Diode, 500Mw, 4.7V, Do-35; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener VISHAY 1N5230B-TAP ZENER DIODE, 500mW, 4.7V, DO-35
Package Tape and Reel DO-35-2; DO-35 DO-35; DO-35 DO-35 (DO-204AH); DO-35 DO-204AH, DO-35, Axial; DO-35
RoHS Compliant RoHS RoHS RoHS
VZ 4.7 volts 4.7 volts 4.7 volts 4.7 volts
ZZT 19 ohms 19 ohms 19 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data