Zener Diode 2.8V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diodes 2.8 Volt 0.5W 5%
DIODE ZENER 2.8V 500MW DO35
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5224B-TAP-ND | 1N5224B-TAP | 1N5224B-TAP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 175 C (347 F) | 175 C (347 F) | |
| Package | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | |
| Life Cycle Stage | Active |