Zener 0.5W 5.1 V; 2% Tolerance
Zener 0.5W 5.1 V; 2% Tolerance
Zener Diode 5.1V 500mW ±2% Through Hole DO-35
Zener Diode 5.1V 500mW ±2% Through Hole DO-35
DIODE ZENER 5.1V 500MW DO35
ZENER DIODE, 0.5W, 5V, DO-204AH; Zener Voltage Nom:5V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 8050132 | 8050132P | 1N5231CTR | 1N5231CTRTR-ND | 1N5231CTR | 1N5231CTR | 46AC2080 |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 0.5W, 5V, Do-204Ah; Zener Voltage Nom Onsemi | |
| Package | Do-35 | SOD-27 | Axial Lead | DO-35-2; DO-35 | DO-35; DO-35 | DO-204AH | |
| Pin Count | 2 | 2 | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Life Cycle Stage | Active | Active | |||||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) |