Vishay Precision Group Single Diodes 1N5062GP-E3/54

Description
Diode Standard 800V 1A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
Diode Standard 800V 1A Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5062GP-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 1A Through Hole DO-204AC (DO-15)

Diode Standard 800V 1A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - 1N5062GP-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 1A Through Hole DO-204AC (DO-15)

Diode Standard 800V 1A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
800V 1A Diode and Rectifier - 280-1N5062GP-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1A Diode and Rectifier
280-1N5062GP-E3/54
800V 1A Diode and Rectifier 280-1N5062GP-E3/54
Diode Switching 800V 1A 2-Pin DO-15 T/R Product overview: 1N5062GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5062GP-E3/54 can be used for catalog matching and distributor lookup.

Diode Switching 800V 1A 2-Pin DO-15 T/R Product overview: 1N5062GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5062GP-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N5062GP-E3/54 - 1002202-1N5062GP-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5062GP-E3/54
1002202-1N5062GP-E3/54
Diodes, Rectifiers - Single - 1N5062GP-E3/54 1002202-1N5062GP-E3/54
Manufacturer: Vishay Win Source Part Number: 1002202-1N5062GP-E3/ 54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 800V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: Vishay
Win Source Part Number: 1002202-1N5062GP-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 800V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8115939P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8115939P
Schottky Diodes & Rectifiers 8115939P
Diode Rectifier Switch. 800V 1A DO204AL

Diode Rectifier Switch. 800V 1A DO204AL

Supplier's Site
Schottky Diodes & Rectifiers - 1656947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1656947
Schottky Diodes & Rectifiers 1656947
Diode Rectifier Switch. 800V 1A DO204AL

Diode Rectifier Switch. 800V 1A DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N5062GP-E3/54
Rectifiers 1N5062GP-E3/54
Rectifiers 800 Volt 1.0 Amp Glass Passivated

Rectifiers 800 Volt 1.0 Amp Glass Passivated

Buy Now Datasheet
Standard Diode, 2A, 800V, Sod-57; Repetitive Peak Reverse Voltage Vishay - 05R5995 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 2A, 800V, Sod-57; Repetitive Peak Reverse Voltage Vishay
05R5995
Standard Diode, 2A, 800V, Sod-57; Repetitive Peak Reverse Voltage Vishay 05R5995
STANDARD DIODE, 2A, 800V, SOD-57; Repetitive Peak Reverse Voltage:800V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:4µs; Forward Surge Current:50A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 2A, 800V, SOD-57; Repetitive Peak Reverse Voltage:800V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:4µs; Forward Surge Current:50A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Standard Diode, 2A, 800V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2422 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 2A, 800V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2422
Standard Diode, 2A, 800V, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2422
STANDARD DIODE, 2A, 800V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:4µs; Forward Surge Current:50A RoHS Compliant: Yes

STANDARD DIODE, 2A, 800V, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:4µs; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site
Single Diodes - 1N5062GP-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5062GP-E3/54
Single Diodes 1N5062GP-E3/54
DIODE GEN PURP 800V 1A DO204AC

DIODE GEN PURP 800V 1A DO204AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5062GP-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5062GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5062GP-E3/54
DIODE GEN PURP 800V 1A DO204AC

DIODE GEN PURP 800V 1A DO204AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers Diodes General Purpose Diodes Rectifiers
Product Number 1N5062GP-E3/54GITR-ND 280-1N5062GP-E3/54 1002202-1N5062GP-E3/54 8115939P 1656947 1N5062GP-E3/54 05R5995 1N5062GP-E3/54 1N5062GP-E3/54
Product Name Single Diodes 800V 1A Diode and Rectifier Diodes, Rectifiers - Single - 1N5062GP-E3/54 Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Rectifiers Standard Diode, 2A, 800V, Sod-57; Repetitive Peak Reverse Voltage Vishay Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DO-204AC Do-204ac DO-15; DO-204AC(DO-15) DO-15; DO-204AC, DO-15, Axial DO-15
RoHS Compliant RoHS RoHS RoHS RoHS
IO 1 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data