onsemi Single Zener Diodes 1N5235B

Description
Zener 0.5W 6.8 V; 5% Tolerance
Request a Quote Datasheet
Description
Zener 0.5W 6.8 V; 5% Tolerance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5235B - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 6.8 V; 5% Tolerance

Zener 0.5W 6.8 V; 5% Tolerance

Supplier's Site Datasheet
Single Zener Diodes - 1N5235BFS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5235BFS-ND
Single Zener Diodes 1N5235BFS-ND
Zener Diode 6.8V 500mW ±5% Through Hole DO-35

Zener Diode 6.8V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - 075014-1N5235B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
075014-1N5235B
Discrete Semiconductor Products 075014-1N5235B
Manufacturer: Fairchild Semiconductor Win Source Part Number: 075014-1N5235B Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C Package: DO-204AH DO-35 Axial Manufacturer Device Package: DO-35 Standard Package: 1000 Catalog: Zener Diode Tolerance: ±5% Power - Max: 500mW Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 3µA @ 5V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 5 Ohm Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 075014-1N5235B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: DO-204AH DO-35 Axial
Manufacturer Device Package: DO-35
Standard Package: 1000
Catalog: Zener Diode
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 3µA @ 5V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 5 Ohm
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now
Zener Diodes - 1844804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844804
Zener Diodes 1844804
6.8V 500MW 5% ZENER DO35

6.8V 500MW 5% ZENER DO35

Supplier's Site
Zener Diodes - 1844134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844134
Zener Diodes 1844134
6.8V 500MW 5% ZENER DO35

6.8V 500MW 5% ZENER DO35

Supplier's Site
Zener Diodes - 1844804P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844804P
Zener Diodes 1844804P
6.8V 500MW 5% ZENER DO35

6.8V 500MW 5% ZENER DO35

Supplier's Site
FAIRCHILD SEMICONDUCTOR 1N5235B Zener Single Diode, 6.8 V, 500 mW, DO-35, 5 %, 2 Pins, 200 C - 598-1N5235B - Utmel Electronic Limited
Hong Kong, China
FAIRCHILD SEMICONDUCTOR 1N5235B Zener Single Diode, 6.8 V, 500 mW, DO-35, 5 %, 2 Pins, 200 C
598-1N5235B
FAIRCHILD SEMICONDUCTOR 1N5235B Zener Single Diode, 6.8 V, 500 mW, DO-35, 5 %, 2 Pins, 200 C 598-1N5235B
FAIRCHILD SEMICONDUCTOR 1N5235B Zener Single Diode, 6.8 V, 500 mW, DO-35, 5 %, 2 Pins, 200 C

FAIRCHILD SEMICONDUCTOR 1N5235B Zener Single Diode, 6.8 V, 500 mW, DO-35, 5 %, 2 Pins, 200 C

Supplier's Site
Zener Diode, 500Mw, 6.8V, Do-35; Zener Voltage Nom Onsemi - 58K9588 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 6.8V, Do-35; Zener Voltage Nom Onsemi
58K9588
Zener Diode, 500Mw, 6.8V, Do-35; Zener Voltage Nom Onsemi 58K9588
ZENER DIODE, 500mW, 6.8V, DO-35; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 6.8V, DO-35; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5235B
Zener Diodes 1N5235B
Zener Diodes 6.8V 0.5W Zener

Zener Diodes 6.8V 0.5W Zener

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5235B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5235B
Discrete Semiconductor Products - Diodes - Zener 1N5235B
DIODE ZENER 6.8V 500MW DO35

DIODE ZENER 6.8V 500MW DO35

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5235B 1N5235BFS-ND 075014-1N5235B 1844804 1844134 598-1N5235B 58K9588 1N5235B 1N5235B
Product Name Single Zener Diodes Discrete Semiconductor Products Zener Diodes Zener Diodes FAIRCHILD SEMICONDUCTOR 1N5235B Zener Single Diode, 6.8 V, 500 mW, DO-35, 5 %, 2 Pins, 200 C Zener Diode, 500Mw, 6.8V, Do-35; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package Axial Lead Do-35 SOD-27 DO-204AH, DO-35, Axial; DO-35 DO-35; DO-35 DO-35-2; DO-35 DO-35; DO-35
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F)
VZ 6.8 volts 6.8 volts 6.8 volts
ZZT 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data