onsemi Single Zener Diodes 1N5229B

Description
Zener 0.5W 4.3 V; 5% Tolerance
Request a Quote Datasheet
Description
Zener 0.5W 4.3 V; 5% Tolerance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5229B - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 4.3 V; 5% Tolerance

Zener 0.5W 4.3 V; 5% Tolerance

Supplier's Site Datasheet
 - 1N5229B - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 4.3 V; 5% Tolerance

Zener 0.5W 4.3 V; 5% Tolerance

Supplier's Site Datasheet
Single Zener Diodes - 1N5229B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5229B-ND
Single Zener Diodes 1N5229B-ND
Zener Diode 4.3V 500mW ±5% Through Hole DO-35

Zener Diode 4.3V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - 075013-1N5229B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
075013-1N5229B
Discrete Semiconductor Products 075013-1N5229B
Manufacturer: Fairchild Semiconductor Win Source Part Number: 075013-1N5229B Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 200°C Package: DO-204AH DO-35 Axial Manufacturer Device Package: DO-35 Standard Package: 1000 Catalog: Zener Diode Tolerance: ±5% Power - Max: 500mW Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5µA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 22 Ohm Family Name: 1N5229B Alternative Parts (Cross-Reference): 1N4731A; 1N4731; Introduction Date: August 19, 1998 ECCN: EAR99 Country of Origin: China, Japan, Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 075013-1N5229B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C
Package: DO-204AH DO-35 Axial
Manufacturer Device Package: DO-35
Standard Package: 1000
Catalog: Zener Diode
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5µA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 22 Ohm
Family Name: 1N5229B
Alternative Parts (Cross-Reference): 1N4731A; 1N4731;
Introduction Date: August 19, 1998
ECCN: EAR99
Country of Origin: China, Japan, Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
1N5229B
Zener Diodes 1N5229B
Zener Diodes 4.3V 0.5W Zener

Zener Diodes 4.3V 0.5W Zener

Buy Now Datasheet
Zener Diode, 500Mw, 4.3V, Do-35; Zener Voltage Nom Onsemi - 18C8988 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 4.3V, Do-35; Zener Voltage Nom Onsemi
18C8988
Zener Diode, 500Mw, 4.3V, Do-35; Zener Voltage Nom Onsemi 18C8988
ZENER DIODE, 500mW, 4.3V, DO-35; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 4.3V, DO-35; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Single Diode, 4.3 V, 500 Mw, Do-35, 5 %, 2, 200 C Rohs Compliant Onsemi - 47T5723 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 4.3 V, 500 Mw, Do-35, 5 %, 2, 200 C Rohs Compliant Onsemi
47T5723
Zener Single Diode, 4.3 V, 500 Mw, Do-35, 5 %, 2, 200 C Rohs Compliant Onsemi 47T5723
Zener Single Diode, 4.3 V, 500 mW, DO-35, 5 %, 2, 200 C RoHS Compliant: Yes

Zener Single Diode, 4.3 V, 500 mW, DO-35, 5 %, 2, 200 C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5229B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5229B
Discrete Semiconductor Products - Diodes - Zener 1N5229B
DIODE ZENER 4.3V 500MW DO35

DIODE ZENER 4.3V 500MW DO35

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5229B 1N5229B-ND 075013-1N5229B 1N5229B 18C8988 47T5723 1N5229B
Product Name Single Zener Diodes Discrete Semiconductor Products Zener Diodes Zener Diode, 500Mw, 4.3V, Do-35; Zener Voltage Nom Onsemi Zener Single Diode, 4.3 V, 500 Mw, Do-35, 5 %, 2, 200 C Rohs Compliant Onsemi Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package Axial Lead DO-35-2; DO-35 DO-35; DO-35 DO-35; DO-35
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F)
VZ 4.3 volts 4.3 volts
ZZT 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data