Micro Commercial Components Corp. Single Zener Diodes 1N5222B-TP

Description
Zener Diode 2.5V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 2.5V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5222B-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5222B-TPMSTR-ND
Single Zener Diodes 1N5222B-TPMSTR-ND
Zener Diode 2.5V 500mW ±5% Through Hole DO-35

Zener Diode 2.5V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Diodes - Zener - Single - 1N5222B-TP - 105440-1N5222B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5222B-TP
105440-1N5222B-TP
Diodes - Zener - Single - 1N5222B-TP 105440-1N5222B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 105440-1N5222B-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100μA @ 1V Voltage - Zener (Nom) (Vz): 2.5V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 105440-1N5222B-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100μA @ 1V
Voltage - Zener (Nom) (Vz): 2.5V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
2.5V 500MW Zener Diode - 287-1N5222B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 500MW Zener Diode
287-1N5222B-TP
2.5V 500MW Zener Diode 287-1N5222B-TP
DIODE ZENER 2.5V 500MW DO35 Product overview: 1N5222B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.5V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.5V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5222B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 2.5V 500MW DO35 Product overview: 1N5222B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.5V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.5V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5222B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5222B-TP
Zener Diodes 1N5222B-TP
Zener Diodes 500mW 2.5V 1250 Ohm 100 uA 1Vr

Zener Diodes 500mW 2.5V 1250 Ohm 100 uA 1Vr

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5222B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5222B-TP
Discrete Semiconductor Products - Diodes - Zener 1N5222B-TP
DIODE ZENER 2.5V 500MW DO35

DIODE ZENER 2.5V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5222B-TPMSTR-ND 105440-1N5222B-TP 287-1N5222B-TP 1N5222B-TP 1N5222B-TP
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5222B-TP 2.5V 500MW Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Removed; Obsolete
Package DO-35 Tape & Reel (TR) DO-35-2; DO-35 DO-35; DO-35
VZ 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B62J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 1827333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details