onsemi Zener Diodes 1N5234CTR

Description
Zener 0.5W 6.2 V; 2% Tolerance
Request a Quote Datasheet
Description
Zener 0.5W 6.2 V; 2% Tolerance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N5234CTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 6.2 V; 2% Tolerance

Zener 0.5W 6.2 V; 2% Tolerance

Supplier's Site Datasheet
 - 1N5234CTR - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 6.2 V; 2% Tolerance

Zener 0.5W 6.2 V; 2% Tolerance

Supplier's Site Datasheet
Zener Diodes - 1698645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698645
Zener Diodes 1698645
Diode, Fairchild, 1N5234CTR

Diode, Fairchild, 1N5234CTR

Supplier's Site
Single Zener Diodes - 1N5234CTRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5234CTRTR-ND
Single Zener Diodes 1N5234CTRTR-ND
Zener Diode 6.2V 500mW ±2% Through Hole DO-35

Zener Diode 6.2V 500mW ±2% Through Hole DO-35

Buy Now Datasheet
Single Zener Diodes - 1N5234CTRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5234CTRCT-ND
Single Zener Diodes 1N5234CTRCT-ND
Zener Diode 6.2V 500mW ±2% Through Hole DO-35

Zener Diode 6.2V 500mW ±2% Through Hole DO-35

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5234CTR
Zener Diodes 1N5234CTR
Zener Diodes ZENER TOLERANCE 2%

Zener Diodes ZENER TOLERANCE 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5234CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5234CTR
Discrete Semiconductor Products - Diodes - Zener 1N5234CTR
DIODE ZENER 6.2V 500MW DO35

DIODE ZENER 6.2V 500MW DO35

Supplier's Site
Zener Diode, 6.2V, 0.5W, Do-204Ah; Zener Voltage Vz Typ Onsemi - 07AH4967 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 6.2V, 0.5W, Do-204Ah; Zener Voltage Vz Typ Onsemi
07AH4967
Zener Diode, 6.2V, 0.5W, Do-204Ah; Zener Voltage Vz Typ Onsemi 07AH4967
ZENER DIODE, 6.2V, 0.5W, DO-204AH; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:500mW; Diode Case Style:DO-35 (DO-204AH); Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive RoHS Compliant: Yes

ZENER DIODE, 6.2V, 0.5W, DO-204AH; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:500mW; Diode Case Style:DO-35 (DO-204AH); Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5234CTR 1698645 1N5234CTRTR-ND 1N5234CTR 1N5234CTR 07AH4967
Product Name Zener Diodes Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 6.2V, 0.5W, Do-204Ah; Zener Voltage Vz Typ Onsemi
Life Cycle Stage Active Active
Package Axial Lead Do-35 DO-35-2; DO-35 DO-35; DO-35 DO-35 (DO-204AH); DO-35
Pin Count 2 2
RoHS Compliant RoHS RoHS
Tj 200 C (392 F) 200 C (392 F) ? to 200 C (? to 392 F)
Unlock Full Specs
to access all available technical data