Vishay Precision Group Single Zener Diodes 1N5233B-TR

Description
Zener Diode 6V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 6V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-1N5233B-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-1N5233B-TR-ND
Single Zener Diodes 112-1N5233B-TR-ND
Zener Diode 6V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 6V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 112-1N5233B-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-1N5233B-TRCT-ND
Single Zener Diodes 112-1N5233B-TRCT-ND
DIODE ZENER 6V 500MW DO204AH

DIODE ZENER 6V 500MW DO204AH

Buy Now Datasheet
Zener Diode,single, Two Terminal,6V V(Z),5%,do-35 Rohs Compliant Vishay - 33C2848 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode,single, Two Terminal,6V V(Z),5%,do-35 Rohs Compliant Vishay
33C2848
Zener Diode,single, Two Terminal,6V V(Z),5%,do-35 Rohs Compliant Vishay 33C2848
Zener Diode,Single, Two Terminal,6V V(Z),5%,DO-35 RoHS Compliant: Yes

Zener Diode,Single, Two Terminal,6V V(Z),5%,DO-35 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5233B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5233B-TR
Discrete Semiconductor Products - Diodes - Zener 1N5233B-TR
DIODE ZENER 6V 500MW DO35

DIODE ZENER 6V 500MW DO35

Supplier's Site
Diode, Zener; 6.0 V; 500 mW; DO-35; 7; 5; 300; 20 mA Test Current - 70061638 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 6.0 V; 500 mW; DO-35; 7; 5; 300; 20 mA Test Current
70061638
Diode, Zener; 6.0 V; 500 mW; DO-35; 7; 5; 300; 20 mA Test Current 70061638
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5233B-TR
Zener Diodes 1N5233B-TR
Zener Diodes 6.0 Volt 0.5 Watt

Zener Diodes 6.0 Volt 0.5 Watt

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-1N5233B-TR-ND 33C2848 1N5233B-TR 70061638 1N5233B-TR
Product Name Single Zener Diodes Zener Diode,single, Two Terminal,6V V(Z),5%,do-35 Rohs Compliant Vishay Discrete Semiconductor Products - Diodes - Zener Diode, Zener; 6.0 V; 500 mW; DO-35; 7; 5; 300; 20 mA Test Current Zener Diodes
Tj 175 C (347 F) 175 C (347 F)
RoHS Compliant RoHS
Life Cycle Stage Active
Package DO-35 (DO-204AH); DO-35 DO-35 DO-35-2; DO-35
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C30,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers