Vishay Precision Group Single Zener Diodes 1N5230B-TR

Description
Zener Diode 4.7V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 4.7V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5230BVSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5230BVSTR-ND
Single Zener Diodes 1N5230BVSTR-ND
Zener Diode 4.7V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 4.7V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 1N5230BVSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5230BVSCT-ND
Single Zener Diodes 1N5230BVSCT-ND
Zener Diode 4.7V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 4.7V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Zener Diode, 500Mw, 4.7V, Do-35, Full Reel; Zener Voltage Nom Vishay - 55R1257 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 4.7V, Do-35, Full Reel; Zener Voltage Nom Vishay
55R1257
Zener Diode, 500Mw, 4.7V, Do-35, Full Reel; Zener Voltage Nom Vishay 55R1257
ZENER DIODE, 500mW, 4.7V, DO-35, FULL REEL; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 4.7V, DO-35, FULL REEL; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 500Mw, 4.7V, Do-35; Zener Voltage Nom Vishay - 18M3533 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 4.7V, Do-35; Zener Voltage Nom Vishay
18M3533
Zener Diode, 500Mw, 4.7V, Do-35; Zener Voltage Nom Vishay 18M3533
ZENER DIODE, 500mW, 4.7V, DO-35; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 4.7V, DO-35; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener; 4.7V; 500mW; do-35, 19; 5; 300; 20mA Test Current - 70061635 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode, Zener; 4.7V; 500mW; do-35, 19; 5; 300; 20mA Test Current
70061635
Diode, Zener; 4.7V; 500mW; do-35, 19; 5; 300; 20mA Test Current 70061635
General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications. Features: Silicon Planar Power Zener Diodes Standard Zener Voltage Tolerance Is ±5% Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267 Lead (Pb)-Free Component Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Voltage Stabilization

General-purpose use in AC-to-DC bridge full wave rectification for Monitor, TV, Printer, Switching Mode Power Supply, Adapter, Audio equipment, and Home Appliances applications.
Features:

  • Silicon Planar Power Zener Diodes
  • Standard Zener Voltage Tolerance Is ±5%
  • Diodes Are Also Available in Mini-MELF Case with the Type Designation TZM5221 ... TZM5267, SOT23 Case with the Type Designations MMBZ5225 ... MMBZ5267 and SOD123 Case with the Types Designations MMSZ5225 ... MMSZ5267
  • Lead (Pb)-Free Component
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
  • Voltage Stabilization
Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5230B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5230B-TR
Discrete Semiconductor Products - Diodes - Zener 1N5230B-TR
DIODE ZENER 4.7V 500MW DO35

DIODE ZENER 4.7V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5230B-TR
Zener Diodes 1N5230B-TR
Zener Diodes 4.7 Volt 0.5 Watt

Zener Diodes 4.7 Volt 0.5 Watt

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5230BVSTR-ND 55R1257 70061635 1N5230B-TR 1N5230B-TR
Product Name Single Zener Diodes Zener Diode, 500Mw, 4.7V, Do-35, Full Reel; Zener Voltage Nom Vishay Diode, Zener; 4.7V; 500mW; do-35, 19; 5; 300; 20mA Test Current Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package DO-35; DO-35 DO-35 DO-35 (DO-204AH); DO-35 DO-35-2; DO-35
Pin Count 2
RoHS Compliant RoHS
PD 500 milliwatts 500 milliwatts
Tj ? to 175 C (? to 347 F)
Unlock Full Specs
to access all available technical data