onsemi Zener Diodes 1N5231BTR

Description
Diode, Fairchild, 1N5231BTR
Request a Quote Datasheet
Description
Diode, Fairchild, 1N5231BTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8050123P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050123P
Zener Diodes 8050123P
Diode, Fairchild, 1N5231BTR

Diode, Fairchild, 1N5231BTR

Supplier's Site
Zener Diodes - 8050123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050123
Zener Diodes 8050123
Diode, Fairchild, 1N5231BTR

Diode, Fairchild, 1N5231BTR

Supplier's Site
Zener Diodes - 1698642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698642
Zener Diodes 1698642
Diode, Fairchild, 1N5231BTR

Diode, Fairchild, 1N5231BTR

Supplier's Site
Diodes - Zener - Single - 1N5231BTR - 110271-1N5231BTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5231BTR
110271-1N5231BTR
Diodes - Zener - Single - 1N5231BTR 110271-1N5231BTR
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 110271-1N5231BTR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 17 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 110271-1N5231BTR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 17 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 5k pcs

Buy Now Datasheet
 - 1N5231BTR - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.1V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 5.1V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
 - 1N5231BTR - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.1V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 5.1V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Single Zener Diodes - 1N5231BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5231BFSTR-ND
Single Zener Diodes 1N5231BFSTR-ND
Zener Diode 5.1V 500mW ±5% Through Hole DO-35

Zener Diode 5.1V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Single Zener Diodes - 1N5231BFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5231BFSCT-ND
Single Zener Diodes 1N5231BFSCT-ND
Zener Diode 5.1V 500mW ±5% Through Hole DO-35

Zener Diode 5.1V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
5.1V 0.5W Zener Diode - 2086-1N5231BTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 0.5W Zener Diode
2086-1N5231BTR
5.1V 0.5W Zener Diode 2086-1N5231BTR
Zener Diodes 5.1V 0.5W Zener Product overview: 1N5231BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5231BTR can be used for catalog matching and distributor lookup.

Zener Diodes 5.1V 0.5W Zener Product overview: 1N5231BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-1N5231BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5231BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5231BTR
Discrete Semiconductor Products - Diodes - Zener 1N5231BTR
DIODE ZENER 5.1V 500MW DO35

DIODE ZENER 5.1V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5231BTR
Zener Diodes 1N5231BTR
Zener Diodes 5.1V 0.5W Zener

Zener Diodes 5.1V 0.5W Zener

Buy Now Datasheet
Single Zener Diodes - 1N5231BTR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5231BTR
Single Zener Diodes 1N5231BTR
DIODE ZENER 5.1V 500MW DO35

DIODE ZENER 5.1V 500MW DO35

Supplier's Site Datasheet
Zener Diode, 500Mw, 5.1V, Do-35, Full Reel; Zener Voltage Nom Onsemi - 83C2613 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 5.1V, Do-35, Full Reel; Zener Voltage Nom Onsemi
83C2613
Zener Diode, 500Mw, 5.1V, Do-35, Full Reel; Zener Voltage Nom Onsemi 83C2613
ZENER DIODE, 500mW, 5.1V, DO-35, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 5.1V, DO-35, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 5.1V, Do-35; Zener Voltage Nom Onsemi - 05R0368 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 5.1V, Do-35; Zener Voltage Nom Onsemi
05R0368
Zener Diode, 500Mw, 5.1V, Do-35; Zener Voltage Nom Onsemi 05R0368
ZENER DIODE, 500mW, 5.1V, DO-35; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 5.1V, DO-35; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8050123P 8050123 110271-1N5231BTR 1N5231BTR 1N5231BFSTR-ND 2086-1N5231BTR 1N5231BTR 1N5231BTR 1N5231BTR 83C2613
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - 1N5231BTR Single Zener Diodes 5.1V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Zener Diode, 500Mw, 5.1V, Do-35, Full Reel; Zener Voltage Nom Onsemi
Package SOD-27 Do-35 DO-35 AXIAL1-B/S Reel DO-35; DO-35 DO-35-2; DO-35 DO-204AH, DO-35, Axial; DO-35 DO-35; DO-35
RoHS Compliant RoHS RoHS RoHS RoHS
Pin Count 2 2
Life Cycle Stage Active Active Active
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts
Unlock Full Specs
to access all available technical data