onsemi Single Zener Diodes 1N5226BTR

Description
Zener Diode 3.3V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 3.3V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5226BFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5226BFSTR-ND
Single Zener Diodes 1N5226BFSTR-ND
Zener Diode 3.3V 500mW ±5% Through Hole DO-35

Zener Diode 3.3V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Single Zener Diodes - 1N5226BFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5226BFSCT-ND
Single Zener Diodes 1N5226BFSCT-ND
Zener Diode 3.3V 500mW ±5% Through Hole DO-35

Zener Diode 3.3V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367583-1N5226BTR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367583-1N5226BTR
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367583-1N5226BTR
Win Source Part Number: 1367583-1N5226BTR Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 200°C Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Mfr: onsemi Package: Tape & Reel (TR) Product Status: Active Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 Base Product Number: 1N5226 Mounting Type: Through Hole HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 25 µA @ 1 V Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 3.3 V Impedance (Max) (Zzt): 28 Ohms

Win Source Part Number: 1367583-1N5226BTR
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 200°C
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Mfr: onsemi
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
Base Product Number: 1N5226
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 25 µA @ 1 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 28 Ohms

Buy Now Datasheet
Zener Diodes - 8050110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050110
Zener Diodes 8050110
Diode, Fairchild, 1N5226BTR

Diode, Fairchild, 1N5226BTR

Supplier's Site
Zener Diodes - 8050110P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8050110P
Zener Diodes 8050110P
Diode, Fairchild, 1N5226BTR

Diode, Fairchild, 1N5226BTR

Supplier's Site
Zener Diodes - 1698639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1698639
Zener Diodes 1698639
Diode, Fairchild, 1N5226BTR

Diode, Fairchild, 1N5226BTR

Supplier's Site
 - 1N5226BTR - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3.3V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 3.3V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
 - 1N5226BTR - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3.3V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 3.3V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Singapore, Singapore
3.3V 0.5W Zener Diode
287-1N5226BTR
3.3V 0.5W Zener Diode 287-1N5226BTR
ZENER DIODE, 3.3V, 5%, 0.5W, UNI Product overview: 1N5226BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5226BTR can be used for catalog matching and distributor lookup.

ZENER DIODE, 3.3V, 5%, 0.5W, UNI Product overview: 1N5226BTR from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5226BTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5226BTR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5226BTR
Single Zener Diodes 1N5226BTR
DIODE ZENER 3.3V 500MW DO35

DIODE ZENER 3.3V 500MW DO35

Supplier's Site Datasheet
Zener Diode, 3.3V, 0.5W, Do-204Ah; Zener Voltage Nom Onsemi - 31Y5556 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3.3V, 0.5W, Do-204Ah; Zener Voltage Nom Onsemi
31Y5556
Zener Diode, 3.3V, 0.5W, Do-204Ah; Zener Voltage Nom Onsemi 31Y5556
ZENER DIODE, 3.3V, 0.5W, DO-204AH; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series RoHS Compliant: Yes

ZENER DIODE, 3.3V, 0.5W, DO-204AH; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5226BTR
Zener Diodes 1N5226BTR
Zener Diodes 3.3V 0.5W Zener

Zener Diodes 3.3V 0.5W Zener

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5226BTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5226BTR
Discrete Semiconductor Products - Diodes - Zener 1N5226BTR
DIODE ZENER 3.3V 500MW DO35

DIODE ZENER 3.3V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5226BFSTR-ND 1367583-1N5226BTR 8050110 8050110P 1N5226BTR 287-1N5226BTR 1N5226BTR 31Y5556 1N5226BTR 1N5226BTR
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diodes Zener Diodes 3.3V 0.5W Zener Diode Single Zener Diodes Zener Diode, 3.3V, 0.5W, Do-204Ah; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F)
Package DO-204AH, DO-35, Axial Do-35 SOD-27 AXIAL1-B/S Bulk DO-204AH, DO-35, Axial; DO-35 DO-204AH DO-35-2; DO-35 DO-35; DO-35
VZ 3.3 volts 3.3 volts 3.3 volts 3.3 volts
ZZT 28 ohms 28 ohms 28 ohms 28 ohms
IR 0.0250 mA 0.0250 mA 25 mA
Unlock Full Specs
to access all available technical data