onsemi Zener Diodes 1N5231B

Description
5.1V 500MW 5% ZENER DO35
Request a Quote Datasheet
Description
5.1V 500MW 5% ZENER DO35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 1844129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844129
Zener Diodes 1844129
5.1V 500MW 5% ZENER DO35

5.1V 500MW 5% ZENER DO35

Supplier's Site
Zener Diodes - 1845022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1845022
Zener Diodes 1845022
5.1V 500MW 5% ZENER DO35

5.1V 500MW 5% ZENER DO35

Supplier's Site
Zener Diodes - 1845022P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1845022P
Zener Diodes 1845022P
5.1V 500MW 5% ZENER DO35

5.1V 500MW 5% ZENER DO35

Supplier's Site
Diodes - Zener - Single - 1N5231B - 095812-1N5231B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5231B
095812-1N5231B
Diodes - Zener - Single - 1N5231B 095812-1N5231B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 095812-1N5231B Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 17 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Power Management Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 095812-1N5231B
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 17 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Power Management
Quantity per package: 5k pcs

Buy Now Datasheet
Single Zener Diodes - 1N5231B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5231B-ND
Single Zener Diodes 1N5231B-ND
Zener Diode 5.1V 500mW ±5% Through Hole DO-35

Zener Diode 5.1V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
 - 1N5231B - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 5.1 V; 5% Tolerance

Zener 0.5W 5.1 V; 5% Tolerance

Supplier's Site Datasheet
 - 1N5231B - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 5.1 V; 5% Tolerance

Zener 0.5W 5.1 V; 5% Tolerance

Supplier's Site Datasheet
Diodes >> Zener Diodes - 1N5231B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1N5231B
Diodes >> Zener Diodes 1N5231B
±5% 4.845V~5.355V 500mW 5.1V Plugin,D1.53xL3.05mm Zener Diodes ROHS

±5% 4.845V~5.355V 500mW 5.1V Plugin,D1.53xL3.05mm Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, 500Mw, 5.1V, Do-35; Zener Voltage Nom Onsemi - 58K9587 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 5.1V, Do-35; Zener Voltage Nom Onsemi
58K9587
Zener Diode, 500Mw, 5.1V, Do-35; Zener Voltage Nom Onsemi 58K9587
ZENER DIODE, 500mW, 5.1V, DO-35; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 5.1V, DO-35; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5231B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5231B
Discrete Semiconductor Products - Diodes - Zener 1N5231B
DIODE ZENER 5.1V 500MW DO35

DIODE ZENER 5.1V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5231B
Zener Diodes 1N5231B
Zener Diodes 5.1V 0.5W Zener

Zener Diodes 5.1V 0.5W Zener

Buy Now Datasheet
Single Zener Diodes - 1N5231B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1N5231B
Single Zener Diodes 1N5231B
DIODE ZENER 5.1V 500MW DO35

DIODE ZENER 5.1V 500MW DO35

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Rochester Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1844129 1845022P 095812-1N5231B 1N5231B-ND 1N5231B 1N5231B 58K9587 1N5231B 1N5231B 1N5231B
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - 1N5231B Single Zener Diodes Diodes >> Zener Diodes Zener Diode, 500Mw, 5.1V, Do-35; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Package Do-35 SOD-27 DO-35 Axial Lead DO-35; DO-35 DO-35; DO-35 DO-35-2; DO-35 DO-204AH, DO-35, Axial; DO-35
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts
Unlock Full Specs
to access all available technical data