Zener Diode 2.5V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 2.5V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE ZENER 2.5V 500MW DO35
ZENER DIODE, 500mW, 2.5V, DO-35; Zener Voltage Nom:2.5V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
ZENER DIODE, 500mW, 2.5V, DO-35, FULL REEL; Zener Voltage Nom:2.5V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Zener Diodes 2.5 Volt 0.5W 5%
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-1N5222B-TR-ND | 1N5222B-TR | 18M3522 | 1N5222B-TR |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, 2.5V, Do-35; Zener Voltage Nom Vishay | Zener Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | ? to 175 C (? to 347 F) | |
| Life Cycle Stage | Active | |||
| Package | DO-35 (DO-204AH); DO-35 | DO-35; DO-35 | DO-35-2; DO-35 | |
| VZ | 2.5 volts | |||
| ZZT | 30 ohms |