Zener Diode, 3.3V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-204AH
Zener Diode, 3.3V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-204AH
Zener Diode 3.3V 500mW ±5% Through Hole DO-35
ZENER DIODE, 500mW, 3.3V, DO-35; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:1N52xxB Series; Qualification:- RoHS Compliant: Yes
DIODE ZENER 3.3V 500MW DO35
DIODE ZENER 3.3V 500MW DO35
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5226B | 1N5226B-ND | 1N5226B | 58K9585 | 1N5226B | 1N5226B |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diode, 500Mw, 3.3V, Do-35; Zener Voltage Nom Onsemi | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | ||||
| Package | AXIAL1-B/S | DO-35-2; DO-35 | DO-35; DO-35 | DO-204AH, DO-35, Axial; DO-35 | DO-35; DO-35 | |
| Tj | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Pin Count | 2 | |||||
| RoHS Compliant | RoHS |