Vishay Precision Group Diodes, Rectifiers - Single - 1N5059GP-E3/54 1N5059GP-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 005311-1N5059GP-E3/5 4 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 005311-1N5059GP-E3/5 4 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5059GP-E3/54 - 005311-1N5059GP-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5059GP-E3/54
005311-1N5059GP-E3/54
Diodes, Rectifiers - Single - 1N5059GP-E3/54 005311-1N5059GP-E3/54
Manufacturer: Vishay Win Source Part Number: 005311-1N5059GP-E3/5 4 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 005311-1N5059GP-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
200V 1A Diode and Rectifier - 280-1N5059GP-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-1N5059GP-E3/54
200V 1A Diode and Rectifier 280-1N5059GP-E3/54
Diode Switching 200V 1A 2-Pin DO-15 T/R Product overview: 1N5059GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5059GP-E3/54 can be used for catalog matching and distributor lookup.

Diode Switching 200V 1A 2-Pin DO-15 T/R Product overview: 1N5059GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5059GP-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N5059GP-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Through Hole DO-204AC (DO-15)

Diode Standard 200V 1A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Single Diodes - 1N5059GP-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Through Hole DO-204AC (DO-15)

Diode Standard 200V 1A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Diode; 2A IF; 1.15 V (Max.); 200V; 50A Ifms; 100uA IR;DO-204AC; -55C - 70061732 - Allied Electronics, Inc.
Fort Worth, TX, USA
Diode; 2A IF; 1.15 V (Max.); 200V; 50A Ifms; 100uA IR;DO-204AC; -55C
70061732
Diode; 2A IF; 1.15 V (Max.); 200V; 50A Ifms; 100uA IR;DO-204AC; -55C 70061732
Diode; 2A IF; 1.15 V (Max.); 200V; 50A Ifms; 100uA IR;DO-204AC; -55C

Diode; 2A IF; 1.15 V (Max.); 200V; 50A Ifms; 100uA IR;DO-204AC; -55C

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5059GP-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5059GP-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5059GP-E3/54
DIODE GEN PURP 200V 1A DO204AC

DIODE GEN PURP 200V 1A DO204AC

Supplier's Site
Diode, Standard, 1A, 200V, Do-204Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2405 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 200V, Do-204Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2405
Diode, Standard, 1A, 200V, Do-204Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2405
DIODE, STANDARD, 1A, 200V, DO-204AC-2, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:2µs; Forward Surge Current:50A RoHS Compliant: Yes

DIODE, STANDARD, 1A, 200V, DO-204AC-2, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:2µs; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N5059GP-E3/54
Rectifiers 1N5059GP-E3/54
Rectifiers 1.0 Amp 200 Volt

Rectifiers 1.0 Amp 200 Volt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number 005311-1N5059GP-E3/54 280-1N5059GP-E3/54 1N5059GP-E3/54GITR-ND 70061732 1N5059GP-E3/54 78K2405 1N5059GP-E3/54
Product Name Diodes, Rectifiers - Single - 1N5059GP-E3/54 200V 1A Diode and Rectifier Single Diodes Diode; 2A IF; 1.15 V (Max.); 200V; 50A Ifms; 100uA IR;DO-204AC; -55C Discrete Semiconductor Products - Diodes - Rectifiers Diode, Standard, 1A, 200V, Do-204Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifiers
Diode Type Standard
VF 1.2 volts 1.15 volts 1.2 volts 1.2 volts
VR 200 volts
IR 0.0050 mA
trr 2000 ns 2000 ns
Unlock Full Specs
to access all available technical data