Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 400V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: 1N5060TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5060TAP can be used for catalog matching and distributor lookup.
Diode Avalanche 400V 2A Through Hole SOD-57
DIODE AVALANCHE 400V 2A SOD57
Rectifiers 2.0 Amp 400 Volt 50 Amp IFSM
DIODE AVALANCHE 400V 2A SOD57
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | 280-1N5060TAP | 112-1N5060TAPTB-ND | 100098 | 1N5060TAP | 1N5060TAP |
| Product Name | 2A 400V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Ammo Pack | SOD-57 | SOD-57 | ||
| IO | 2 amps | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Configuration | Single |